Advantech Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC Full range AC input 100-240V Common safety for CB / UL / FCC / CE / TUV / CCC /... | |
| DIN Rail AC to DC 100-240V 40W 12V Extra slim design with 40 watts output High power density: 2.27 watts per cubic inch Input range 85 ~ 264 VAC /... | |
| DIN Rail AC to DC 100-240V 40W 24V Extra slim design with 40 watts output High power density: 2.27 watts per cubic inch Input range 85 ~ 264 VAC /... | |
| DIN Rail AC to DC 100-240V 60W 24V Extra slim design with 60 watts output High power density: 3.41 watts per cubic inch Input range 85 ~ 264 VAC /... | |
| Power Supply, AC to 12 VDC Medical-grade, Locking Plug 100 – 240 VAC, 47 – 63 Hz Input 12 VDC, Constant Voltage Output Medical Grade International Input Blades (included) Locking... | |
| Power Supply, AC to 5VDC, 3A, 15W Up to 18 W continuous power No-load power consumption < 0.075 W Universal input voltage range Over voltage, over current, and short circuit... |