Advantech Datasheets for Multipurpose Computer Boards

Multipurpose computer boards can perform numerous, related functions. Examples include modem/fax cards, modem/Ethernet cards, and serial/parallel adapters.
Multipurpose Computer Boards: Learn more

Product Name Notes
Hailo-8™ M.2 AI Acceleration Module 26 TOPS AI Computing delivered by Hailo-8 NPU Compact M.2 AI module key B+M / A+E -40~65°C operating temp. w/ optional heatsink Typical 2.5W low...
Hailo-8™ MXM AI Acceleration Module 52 TOPS powered by dual Hailo-8 NPU Slim type MXM 3.1 Type A -40~70°C operating temp. with optional fansink Max. 20W power consumption Rich AI...
Hailo-8™ PCIe AI Acceleration Card 52 TOPS delivered by 2x Hailo-8 VPU PCIe x16, HHHL design with single slot bracket -40~70°C operating temp. support Optimized cooler design with smart fan...
I/O extension stack board for DP, USB, and audio extension I/O extension stack board 1 DP, 2 USB 3.0, MIC-in, LINE-out Dimensions (L x H) : 68 x 125 mm...
m.2 Edge AI Module with one Intel® Movidius™ Myriad™ X VPU onboard Intel® Movidius™ Myriad™ X VPU onboard Ultra compact, Low power consumption Hardware acceleration for common deep neural networks...
miniPCIe Edge AI Module with two Intel® Movidius™ Myriad™ X VPUs onboard Intel® Movidius™ Myriad™ X VPU onboard Ultra compact, Low power consumption Hardware acceleration for common deep neural networks...
MXM 3.1 Type A Intel Arc A370M Embedded GPU Card with DP 1.4a Intel Arc A370M with 1550 MHz Base Clock, GDDR6 4GB 64 bit Memory, up to 4.198 TFLOPS...
PCIe x16 Intel Arc A370M Embedded GPU Card with 2x HDMI 2.0b + 2x DP 1.4a Intel Arc A370M with 1550 MHz Base Clock, GDDR6 4GB 64 bit Memory, up...
PCIe x16 Intel Arc A380E Embedded GPU Card with 4x DP 1.4a Intel Arc A380E with 2000 MHz Base Clock, GDDR6 6GB 96 bit Memory, up to 5.018 TFLOPS 4x...
Trusted platform module compliant with TCG 1.2 / 2.0 specification and TCG software stack 1.2 / 2.0 via LPC connector on CPU card. TCG 1.2 / 2.0 specification and TCG...
Trusted platform module compliant with TCG 1.2 / 2.0 specification and TCG software stack 1.2 / 2.0 via SPI connector on CPU card. Trusted platform module compliant with TCG 2.0...
UIO40-Express I/O expansion card supports RS-232, USB & GbE 2 USB 2.0 2 wires RS-232 1 GbE