Pomona Electronics Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs 72913-2

Description
Win Source Part Number: 1356798-72913-2 Category: Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs Fake Threat In the Open Market: 38 pct. Type: Banana Jack MSL Level: Not Applicable Mfr: Pomona Electronics Package: Bulk Product Status: Active Base Product Number: 72913 Mounting Type: Panel Mount HTSUS: 8536.69.4030 REACH Status: REACH Affected ECCN: EAR99 Contact Finish: Gold Insulation: Mating End Insulated Color: Red Termination: Quick Connect Contact Material: Brass Gender: Female Body Material: Polyamide (PA), Nylon Plug/Mating Plug Diameter: Standard Banana
Request a Quote Datasheet
Description
Win Source Part Number: 1356798-72913-2 Category: Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs Fake Threat In the Open Market: 38 pct. Type: Banana Jack MSL Level: Not Applicable Mfr: Pomona Electronics Package: Bulk Product Status: Active Base Product Number: 72913 Mounting Type: Panel Mount HTSUS: 8536.69.4030 REACH Status: REACH Affected ECCN: EAR99 Contact Finish: Gold Insulation: Mating End Insulated Color: Red Termination: Quick Connect Contact Material: Brass Gender: Female Body Material: Polyamide (PA), Nylon Plug/Mating Plug Diameter: Standard Banana
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs - 1356798-72913-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs
1356798-72913-2
Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs 1356798-72913-2
Win Source Part Number: 1356798-72913-2 Category: Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs Fake Threat In the Open Market: 38 pct. Type: Banana Jack MSL Level: Not Applicable Mfr: Pomona Electronics Package: Bulk Product Status: Active Base Product Number: 72913 Mounting Type: Panel Mount HTSUS: 8536.69.4030 REACH Status: REACH Affected ECCN: EAR99 Contact Finish: Gold Insulation: Mating End Insulated Color: Red Termination: Quick Connect Contact Material: Brass Gender: Female Body Material: Polyamide (PA), Nylon Plug/Mating Plug Diameter: Standard Banana

Win Source Part Number: 1356798-72913-2
Category: Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs
Fake Threat In the Open Market: 38 pct.
Type: Banana Jack
MSL Level: Not Applicable
Mfr: Pomona Electronics
Package: Bulk
Product Status: Active
Base Product Number: 72913
Mounting Type: Panel Mount
HTSUS: 8536.69.4030
REACH Status: REACH Affected
ECCN: EAR99
Contact Finish: Gold
Insulation: Mating End Insulated
Color: Red
Termination: Quick Connect
Contact Material: Brass
Gender: Female
Body Material: Polyamide (PA), Nylon
Plug/Mating Plug Diameter: Standard Banana

Buy Now Datasheet
Jacks, Plugs - 501-1190-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1190-ND
Jacks, Plugs 501-1190-ND
Banana Jack Connector Standard Banana Quick Connect Red

Banana Jack Connector Standard Banana Quick Connect Red

Buy Now Datasheet
Jacks, Plugs - 72913-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
72913-2
Jacks, Plugs 72913-2
CONN BANANA JACK QC RED 1=1

CONN BANANA JACK QC RED 1=1

Supplier's Site Datasheet
PANEL MT IEC1010 4MM(0.16IN) JACK FOR SHEATHED PLUGS,TAB, 10/PKG (RED) - 70197277 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL MT IEC1010 4MM(0.16IN) JACK FOR SHEATHED PLUGS,TAB, 10/PKG (RED)
70197277
PANEL MT IEC1010 4MM(0.16IN) JACK FOR SHEATHED PLUGS,TAB, 10/PKG (RED) 70197277
Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Supplier's Site
Banana Jack, 36A, Solder, Red; Gender Pomona - 74K0048 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 36A, Solder, Red; Gender Pomona
74K0048
Banana Jack, 36A, Solder, Red; Gender Pomona 74K0048
BANANA JACK, 36A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:SolderRoHS Compliant: Yes

BANANA JACK, 36A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug 72913-2
The 72913-2 is a banana plug from Pomona. Additional Features: Panel Mt IEC61010 4mm (0.16in) Jack for Sheathed Banana Plugs Solder Tab Materials: Body: Polyamide Nut: Nickel-plated Solder Tab: Gold-plated Nickel Brass Specifications: Max Current 36A Max Voltage 1000 V CAT III Max Resistance Less than 5 m? The Pomona 72913-2 is a Panel Mount Banana Jack in red for both Shrouded and Unshrouded 4mm Banana Plugs. The banana jack is nickel plated brass and features a gold plated solder tab for secure wire attachment. The connector is polyamide insulated for durability and strength. It is rated to CAT III 1000V, 36A.

The 72913-2 is a banana plug from Pomona.

Additional Features:

  • Panel Mt IEC61010 4mm (0.16in) Jack for Sheathed Banana Plugs
  • Solder Tab

Materials:

  • Body: Polyamide
  • Nut: Nickel-plated
  • Solder Tab: Gold-plated Nickel Brass

Specifications:

  • Max Current 36A
  • Max Voltage 1000 V CAT III
  • Max Resistance Less than 5 m?

The Pomona 72913-2 is a Panel Mount Banana Jack in red for both Shrouded and Unshrouded 4mm Banana Plugs. The banana jack is nickel plated brass and features a gold plated solder tab for secure wire attachment. The connector is polyamide insulated for durability and strength. It is rated to CAT III 1000V, 36A.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1356798-72913-2 501-1190-ND 72913-2 70197277 74K0048 72913-2
Product Name Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs Jacks, Plugs Jacks, Plugs PANEL MT IEC1010 4MM(0.16IN) JACK FOR SHEATHED PLUGS,TAB, 10/PKG (RED) Banana Jack, 36A, Solder, Red; Gender Pomona Banana Plug
Gender Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details