Pomona Electronics Jacks, Plugs 1825-2

Description
BANANA PLUG WITH SAFETY COLLAR, SOLDERLE
Request a Quote Datasheet
Description
BANANA PLUG WITH SAFETY COLLAR, SOLDERLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
BANANA PLUG WITH SAFETY COLLAR, SOLDERLE

BANANA PLUG WITH SAFETY COLLAR, SOLDERLE

Buy Now
Jacks, Plugs - 501-1077-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1077-ND
Jacks, Plugs 501-1077-ND
Banana Plug, Stackable Connector Standard Banana Solderless Red

Banana Plug, Stackable Connector Standard Banana Solderless Red

Buy Now Datasheet
Jacks, Plugs - 1825-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
1825-2
Jacks, Plugs 1825-2
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet
Banana Jack; Banana Jack; 15 A; Red; Beryllium Copper; 5000 Vrms (Max.) - 70197344 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Jack; Banana Jack; 15 A; Red; Beryllium Copper; 5000 Vrms (Max.)
70197344
Banana Jack; Banana Jack; 15 A; Red; Beryllium Copper; 5000 Vrms (Max.) 70197344
Standard Banana Jack, Solderless and Stackable, 5000 VRMS (Max.), 15 A, +122 °F Banana Jack, 15A, Nickel Plated with ABS Insulation, Red Designed to fit on the end of any 22AWG to 18AWG wire Cross hole wire entry fits up to .12"" (3mm) diameter Available with tarnish resistant nickel or gold plating for very low contact resistance Set screw simplifies assembly of test leads and jumpers by using a flat balde screwdrive Fits standard panel and binding post banana jacks .161"" to .166"" (4.00mm to 4.2mm) diameter Ratings: Voltage: Hands free testing in controlled voltage environments: 5000Vrms Max. For CE Compliance: not intended for hand held use at voltages above 33Vrms/70Vdc Current: 15 Amps Maximum Operating Temperature: +122°F (+50°C) Materials Banana Jack: Beryllium Copper, Gold Plated Banana Plug Body - Brass, Nickel Plated Spring Beryllium Copper, Nickel Plated Insulation: ABS Set Screw: Steel, Zinc Plated, 8-32 Single Slot

Standard Banana Jack, Solderless and Stackable, 5000 VRMS (Max.), 15 A, +122 °F
Banana Jack, 15A, Nickel Plated with ABS Insulation, Red

  • Designed to fit on the end of any 22AWG to 18AWG wire
  • Cross hole wire entry fits up to .12"" (3mm) diameter
  • Available with tarnish resistant nickel or gold plating for very low contact resistance
  • Set screw simplifies assembly of test leads and jumpers by using a flat balde screwdrive
  • Fits standard panel and binding post banana jacks .161"" to .166"" (4.00mm to 4.2mm) diameter
    Ratings:
    Voltage: Hands free testing in controlled voltage environments: 5000Vrms Max. For CE Compliance: not intended for hand held use at voltages above 33Vrms/70Vdc
    Current: 15 Amps
    Maximum Operating Temperature: +122°F (+50°C)
    Materials
    Banana Jack: Beryllium Copper, Gold Plated
    Banana Plug Body - Brass, Nickel Plated
    Spring Beryllium Copper, Nickel Plated
    Insulation: ABS
    Set Screw: Steel, Zinc Plated, 8-32 Single Slot
Supplier's Site
Banana Plug, Stackable, 15A, Screw, Red; Gender Pomona - 44F661 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Stackable, 15A, Screw, Red; Gender Pomona
44F661
Banana Plug, Stackable, 15A, Screw, Red; Gender Pomona 44F661
BANANA PLUG, STACKABLE, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes

BANANA PLUG, STACKABLE, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug 1825-2
The 1825-2 is a banana plug from Pomona. Additional Features: Standard Banana Jacks, Solderless and Stackable Color: Red Designed to fit on the end of any 18 AWG to 22 AWG wire Cross-hole wire entry fits wires up to 0.12 inches (3 mm) diameter Available with tarnish-resistant nickel plating for very low contact resistance Set screw simplifies assembly of test leads and jumpers by using a flat blade screwdriver for quick installation Fits standard panel and binding post banana jacks 0.161 inches to 0.166 inches (4 mm to 4.2 mm) diameter Materials: Banana Jack: Beryllium Copper, Gold Plated Banana Plug: Body – Brass, Nickel Plated Spring – Beryllium Copper, Nickel Plated Insulation: ABS (Model 4899 Polyphenylene Sulfide) Set Screw: Steel, Zinc Plated, 8-32 Single Slot Materials: Banana Jack: Beryllium Copper, Gold Plated Banana Plug: Body – Brass, Nickel Plated Spring – Beryllium Copper, Nickel Plated Insulation: ABS Set Screw: Steel, Zinc Plated, 8-32 Single Slot The Pomona 1825-2 banana plugs are used to carry DC and low-frequency signals. Power supplies to multimeters typically use banana plugs. Standard banana plugs may only be used for less than 33 V, since they have exposed metal parts. Engineers and technicians often use banana plugs and jacks on custom fixtures, early prototypes, or informal “one-off” projects.

The 1825-2 is a banana plug from Pomona.

Additional Features:

  • Standard Banana Jacks, Solderless and Stackable
  • Color: Red
  • Designed to fit on the end of any 18 AWG to 22 AWG wire
  • Cross-hole wire entry fits wires up to 0.12 inches (3 mm) diameter
  • Available with tarnish-resistant nickel plating for very low contact resistance
  • Set screw simplifies assembly of test leads and jumpers by using a flat blade screwdriver for quick installation
  • Fits standard panel and binding post banana jacks 0.161 inches to 0.166 inches (4 mm to 4.2 mm) diameter

Materials:

  • Banana Jack: Beryllium Copper, Gold Plated
  • Banana Plug: Body – Brass, Nickel Plated
  • Spring – Beryllium Copper, Nickel Plated
  • Insulation: ABS (Model 4899 Polyphenylene Sulfide)
  • Set Screw: Steel, Zinc Plated, 8-32 Single Slot

Materials:

  • Banana Jack: Beryllium Copper, Gold Plated
  • Banana Plug: Body – Brass, Nickel Plated
  • Spring – Beryllium Copper, Nickel Plated
  • Insulation: ABS
  • Set Screw: Steel, Zinc Plated, 8-32 Single Slot

The Pomona 1825-2 banana plugs are used to carry DC and low-frequency signals. Power supplies to multimeters typically use banana plugs. Standard banana plugs may only be used for less than 33 V, since they have exposed metal parts. Engineers and technicians often use banana plugs and jacks on custom fixtures, early prototypes, or informal “one-off” projects.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1825-2 501-1077-ND 1825-2 70197344 44F661 1825-2
Product Name Jacks, Plugs Jacks, Plugs Banana Jack; Banana Jack; 15 A; Red; Beryllium Copper; 5000 Vrms (Max.) Banana Plug, Stackable, 15A, Screw, Red; Gender Pomona Banana Plug
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Panel Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers