Pomona Electronics Between Series Adapters 3073

Description
Adapter Connector BNC Female To Banana Plug, Stackable (2) Black, Red
Request a Quote Datasheet
Description
Adapter Connector BNC Female To Banana Plug, Stackable (2) Black, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-1117-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1117-ND
Between Series Adapters 501-1117-ND
Adapter Connector BNC Female To Banana Plug, Stackable (2) Black, Red

Adapter Connector BNC Female To Banana Plug, Stackable (2) Black, Red

Buy Now Datasheet
Banana Plug 3073
The 3073 is a banana plug from Pomona. Additional Features: BNC Female to Multi-Stacking Banana Plug Converts BNC cables with male plugs to stackable banana plugs for versatility BNC connector and banana plugs are molded directly to the wire for pull strength durability and dust and moisture resistance BNC center contact is gold plated Beryllium Copper for corrosion resistance, low contact resistance and long insertion life Materials: BNC: Nickel plated brass Center Contact: Gold plated Beryllium Copper Wire: 18 AWG, PVC Marking: “Pomona 3073” Banana Plugs: Nickel plated brass Spring: Nickel plated Beryllium Copper Insulation: Polypropylene, red and black Ratings: Operating Voltage: Hand-held testing: 30VAC/60VDC Max. Hands free testing in controlled voltage environments: 500 WVDC Max. Operating Temperature: +55°C (+131°F) Max. The Pomona 3073 is a BNC Female to Multi-Stacking Banana Plugs that converts BNC cables with male plugs to stackable banana plugs for versatility.

The 3073 is a banana plug from Pomona.

Additional Features:

  • BNC Female to Multi-Stacking Banana Plug
  • Converts BNC cables with male plugs to stackable banana plugs for versatility
  • BNC connector and banana plugs are molded directly to the wire for pull strength durability and dust and moisture resistance
  • BNC center contact is gold plated Beryllium Copper for corrosion resistance, low contact resistance and long insertion life

Materials:

  • BNC: Nickel plated brass
  • Center Contact: Gold plated Beryllium Copper
  • Wire: 18 AWG, PVC
  • Marking: “Pomona 3073”
  • Banana Plugs: Nickel plated brass
  • Spring: Nickel plated Beryllium Copper
  • Insulation: Polypropylene, red and black

Ratings:

  • Operating Voltage: Hand-held testing: 30VAC/60VDC Max.
  • Hands free testing in controlled voltage environments: 500 WVDC Max.
  • Operating Temperature: +55°C (+131°F) Max.

The Pomona 3073 is a BNC Female to Multi-Stacking Banana Plugs that converts BNC cables with male plugs to stackable banana plugs for versatility.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1117-ND 3073
Product Name Between Series Adapters Banana Plug
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0161 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details