Pomona Electronics Banana Plug 5145

Description
The 5145 is a banana plug from Pomona. Additional Features: Incapsulated Double Banana Plug Shorting Bar Low profile, completely insulated shorting bar Insulation has finger ridge for ease of insertion and removal Mates to Model #2269 or any standard double banana jack Materials: Shorting Bar: Material: Brass per QQ-B-613, Composition 2, ½ Hard. Finish: Nickel plated per QQ-N-290, Class 2, 200/300 microinches Insulation: Polypropylene molded to banana plugs and shorting bar. Color: Clear Marking: “POMONA ELECTRONICS” “MODEL 5145”. Banana Plugs: Material: Spring – Beryllium Copper per QQ-C-533, Berylco 25, Cond. H.T. Plug Body – Brass per QQ-B-626, Alloy 360, ½ Hard. Finish: Nickel plated per QQ-N-290, Class 2, 200/300 microinches Ratings: Operating Temperature: +50°C. (+122°F.) Max. Current: 15 Amperes Resistance: Less than 1.5 milliohms installed The Pomona 5145 is an Incapsulated Double Banana Plug Shorting Bar with a current of 15 Amperes and mates to Model #2269 or any standard double banana jack.
Datasheet
Description
The 5145 is a banana plug from Pomona. Additional Features: Incapsulated Double Banana Plug Shorting Bar Low profile, completely insulated shorting bar Insulation has finger ridge for ease of insertion and removal Mates to Model #2269 or any standard double banana jack Materials: Shorting Bar: Material: Brass per QQ-B-613, Composition 2, ½ Hard. Finish: Nickel plated per QQ-N-290, Class 2, 200/300 microinches Insulation: Polypropylene molded to banana plugs and shorting bar. Color: Clear Marking: “POMONA ELECTRONICS” “MODEL 5145”. Banana Plugs: Material: Spring – Beryllium Copper per QQ-C-533, Berylco 25, Cond. H.T. Plug Body – Brass per QQ-B-626, Alloy 360, ½ Hard. Finish: Nickel plated per QQ-N-290, Class 2, 200/300 microinches Ratings: Operating Temperature: +50°C. (+122°F.) Max. Current: 15 Amperes Resistance: Less than 1.5 milliohms installed The Pomona 5145 is an Incapsulated Double Banana Plug Shorting Bar with a current of 15 Amperes and mates to Model #2269 or any standard double banana jack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug 5145
The 5145 is a banana plug from Pomona. Additional Features: Incapsulated Double Banana Plug Shorting Bar Low profile, completely insulated shorting bar Insulation has finger ridge for ease of insertion and removal Mates to Model #2269 or any standard double banana jack Materials: Shorting Bar: Material: Brass per QQ-B-613, Composition 2, ½ Hard. Finish: Nickel plated per QQ-N-290, Class 2, 200/300 microinches Insulation: Polypropylene molded to banana plugs and shorting bar. Color: Clear Marking: “POMONA ELECTRONICS” “MODEL 5145”. Banana Plugs: Material: Spring – Beryllium Copper per QQ-C-533, Berylco 25, Cond. H.T. Plug Body – Brass per QQ-B-626, Alloy 360, ½ Hard. Finish: Nickel plated per QQ-N-290, Class 2, 200/300 microinches Ratings: Operating Temperature: +50°C. (+122°F.) Max. Current: 15 Amperes Resistance: Less than 1.5 milliohms installed The Pomona 5145 is an Incapsulated Double Banana Plug Shorting Bar with a current of 15 Amperes and mates to Model #2269 or any standard double banana jack.

The 5145 is a banana plug from Pomona.

Additional Features:

  • Incapsulated Double Banana Plug Shorting Bar
  • Low profile, completely insulated shorting bar
  • Insulation has finger ridge for ease of insertion and removal
  • Mates to Model #2269 or any standard double banana jack

Materials:

  • Shorting Bar:
  • Material: Brass per QQ-B-613, Composition 2, ½ Hard.
  • Finish: Nickel plated per QQ-N-290, Class 2, 200/300 microinches
  • Insulation: Polypropylene molded to banana plugs and shorting bar. Color: Clear
  • Marking: “POMONA ELECTRONICS” “MODEL 5145”.
  • Banana Plugs:
  • Material: Spring – Beryllium Copper per QQ-C-533, Berylco 25, Cond. H.T.
  • Plug Body – Brass per QQ-B-626, Alloy 360, ½ Hard.
  • Finish: Nickel plated per QQ-N-290, Class 2, 200/300 microinches

Ratings:

  • Operating Temperature: +50°C. (+122°F.) Max.
  • Current: 15 Amperes
  • Resistance: Less than 1.5 milliohms installed

The Pomona 5145 is an Incapsulated Double Banana Plug Shorting Bar with a current of 15 Amperes and mates to Model #2269 or any standard double banana jack.

Supplier's Site Datasheet
Banana Plug Shorting Bar, Insulated, Double - 70198254 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug Shorting Bar, Insulated, Double
70198254
Banana Plug Shorting Bar, Insulated, Double 70198254
Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.

Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.

Supplier's Site
Jacks, Plugs - 5145 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
5145
Jacks, Plugs 5145
CONN DBL BANANA PLUG SLDR CLEAR

CONN DBL BANANA PLUG SLDR CLEAR

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5145 70198254 5145
Product Name Banana Plug Banana Plug Shorting Bar, Insulated, Double Jacks, Plugs
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details