Pomona Electronics Banana Plug 3782-36-0

Description
MINIGRABBER/BANANA PLUG (BLACK)
Request a Quote Datasheet
Description
MINIGRABBER/BANANA PLUG (BLACK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MINIGRABBER/BANANA PLUG (BLACK)

MINIGRABBER/BANANA PLUG (BLACK)

Buy Now
Banana Plug 3782-36-0
The 3782-36-0 is a banana plug from Pomona. Additional Features: Minigrabber® Test Clip To Stacking Banana Plug Color: Black Provides a Minigrabber output from a Banana Jack Banana plug is capable of vertical and cross stacking Mates to Model 1581 or any standard Banana Jack Materials: Conn: 1st End - Minigrabber® Material: Contact – Beryllium Copper Spring – Stainless Steel Finish: Contact – Gold Plated Insulation: Glass filled nylon. Color matches color of wire. Marking: “POMONA ELECTRONICS” “MINIGRABBER®” Wire: 20 AWG , stranding 41 x 36 t.c., PVC insulated 2.21 (.087) O.D. Conn: 2nd End – Stacking Banana Plug Material: Spring – Beryllium Copper Plug Body – Brass Finish: Nickel Plated Insulation: Polypropylene molded to plug body and wire. Color matches color of wire. Ratings: Operating Temperature: +55ºC. (+131ºF.) Max. Operating Voltage: Hand-held testing: 30VAC/60VDC Max. Hands free testing in controlled voltage environments: 300 WVDC Current: 5 Amperes Cont. The 3782-36-0 is a Minigrabber® Test Clip to Stacking Banana Plug patch cord in 36-inch length and in black. The patch cord provides a Minigrabber® output from any standard size Banana Jack connections. The banana plug can be both cross or vertically stacked. The Minigrabber® insulation is glass filled nylon with gold plated beryllium copper contacts, on 20 AWG PVC wire. The banana plug is polypropylene insulated, molded directly to the wire, with nickel plated beryllium copper springs for long insertion life.

The 3782-36-0 is a banana plug from Pomona.

Additional Features:

  • Minigrabber® Test Clip To Stacking Banana Plug
  • Color: Black
  • Provides a Minigrabber output from a Banana Jack
  • Banana plug is capable of vertical and cross stacking
  • Mates to Model 1581 or any standard Banana Jack

Materials:

  • Conn: 1st End - Minigrabber®
  • Material: Contact – Beryllium Copper
  • Spring – Stainless Steel
  • Finish: Contact – Gold Plated
  • Insulation: Glass filled nylon. Color matches color of wire.
  • Marking: “POMONA ELECTRONICS” “MINIGRABBER®”
  • Wire: 20 AWG , stranding 41 x 36 t.c., PVC insulated 2.21 (.087) O.D.
  • Conn: 2nd End – Stacking Banana Plug
  • Material: Spring – Beryllium Copper
  • Plug Body – Brass
  • Finish: Nickel Plated
  • Insulation: Polypropylene molded to plug body and wire. Color matches color of wire.

Ratings:

  • Operating Temperature: +55ºC. (+131ºF.) Max.
  • Operating Voltage: Hand-held testing: 30VAC/60VDC Max.
  • Hands free testing in controlled voltage environments: 300 WVDC
  • Current: 5 Amperes Cont.

The 3782-36-0 is a Minigrabber® Test Clip to Stacking Banana Plug patch cord in 36-inch length and in black. The patch cord provides a Minigrabber® output from any standard size Banana Jack connections. The banana plug can be both cross or vertically stacked. The Minigrabber® insulation is glass filled nylon with gold plated beryllium copper contacts, on 20 AWG PVC wire. The banana plug is polypropylene insulated, molded directly to the wire, with nickel plated beryllium copper springs for long insertion life.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ValueTronics International, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 3782-36-0 3782-36-0
Product Name Banana Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 51227481 - Radwell International
Specs
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
SMA Male to BNC Female, Adapter - SALE-9323 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details