Pomona Electronics Jacks, Plugs 1325-0

Description
Banana Plug, Stackable Connector Standard Banana Solderless Black
Request a Quote
Description
Banana Plug, Stackable Connector Standard Banana Solderless Black
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Banana Plug, Stacking, 4.3mm, 15A, Black from Pomona is designed for use with 22 AWG to 18 AWG wire, accommodating wire diameters up to 0.12 inches (3mm). It features a set screw for easy assembly of test leads and jumpers, and is compatible with standard panel and binding post banana jacks with diameters ranging from 4.0mm to 4.2mm. The plug is rated for a maximum current of 15A and a voltage of 70V, with a maximum operating temperature of +122°F (+50°C). The contact material is beryllium copper, and the plug body is made of brass with nickel plating, ensuring low contact resistance. The insulation is made from ABS, and the product is RoHS compliant. This component is suitable for applications requiring reliable electrical connections in controlled environments.

Datasheet Summary
Powered by GS/AI

The Banana Plug, Stacking, 4.3mm, 15A, Black from Pomona is designed for use with 22 AWG to 18 AWG wire, accommodating wire diameters up to 0.12 inches (3mm). It features a set screw for easy assembly of test leads and jumpers, and is compatible with standard panel and binding post banana jacks with diameters ranging from 4.0mm to 4.2mm. The plug is rated for a maximum current of 15A and a voltage of 70V, with a maximum operating temperature of +122°F (+50°C). The contact material is beryllium copper, and the plug body is made of brass with nickel plating, ensuring low contact resistance. The insulation is made from ABS, and the product is RoHS compliant. This component is suitable for applications requiring reliable electrical connections in controlled environments.

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1074-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1074-ND
Jacks, Plugs 501-1074-ND
Banana Plug, Stackable Connector Standard Banana Solderless Black

Banana Plug, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Banana Jack; Banana Jack; 15 A; Black; Beryllium Copper; 5000 Vrms (Max.) - 70197230 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Jack; Banana Jack; 15 A; Black; Beryllium Copper; 5000 Vrms (Max.)
70197230
Banana Jack; Banana Jack; 15 A; Black; Beryllium Copper; 5000 Vrms (Max.) 70197230
Standard Banana Jacks, Solderless and Stackable, 5000 VRMS, 15 A, +122 °F Jack, Standard Banana Jack, Solderless and Stackable, 15 Amps, Black

Standard Banana Jacks, Solderless and Stackable, 5000 VRMS, 15 A, +122 °F
Jack, Standard Banana Jack, Solderless and Stackable, 15 Amps, Black

Supplier's Site
Banana Plug 1325-0
The 1325-0 is a banana plug from Pomona. Additional Features: Standard Banana Jack, Solderless and Stackable Color: Black Designed to fit on the end of any 22 AWG to 18 AWG wire Cross hole wire entry fits wires up to .12” (3mm) diameter Available with tarnish resistant nickel or gold plating for very low contact resistance Set screw simplifies assembly of test leads and jumpers by using a flat blade screwdriver Fits standard panel and binding post banana jacks .161” to .166” (4,0mm to 4,2mm) diameter Materials: Banana Jack: Beryllium Copper, Gold Plated Banana Plug: Body – Brass, Nickel Plated Spring – Beryllium Copper, Nickel Plated Insulation: Polypropylene Set Screw: Steel, Zinc Plated, 8-32 Single Slot Ratings Voltage: For CE compliance and for personal safety, do not hold in hand when voltages exceed 33 Vrms/70 Vdc. Maximum voltage for hands free use in controlled testing environments: 5000 Vrms Max. Do not use on circuits where transient stresses can exceed the rated voltage. Current: 15 Amps Maximum Operating Temperature: +122ºF (+50ºC) max. The Pomona 1325-0 is a black standard banana plug, solderless and stackable. They are designed to fit on the end of any 22 AWG to 18 AWG wire.

The 1325-0 is a banana plug from Pomona.

Additional Features:

  • Standard Banana Jack, Solderless and Stackable
  • Color: Black
  • Designed to fit on the end of any 22 AWG to 18 AWG wire
  • Cross hole wire entry fits wires up to .12” (3mm) diameter
  • Available with tarnish resistant nickel or gold plating for very low contact resistance
  • Set screw simplifies assembly of test leads and jumpers by using a flat blade screwdriver
  • Fits standard panel and binding post banana jacks .161” to .166” (4,0mm to 4,2mm) diameter

Materials:

  • Banana Jack: Beryllium Copper, Gold Plated
  • Banana Plug: Body – Brass, Nickel Plated
  • Spring – Beryllium Copper, Nickel Plated
  • Insulation: Polypropylene
  • Set Screw: Steel, Zinc Plated, 8-32 Single Slot

Ratings

  • Voltage: For CE compliance and for personal safety, do not hold in hand when voltages exceed 33 Vrms/70 Vdc.
  • Maximum voltage for hands free use in controlled testing environments: 5000 Vrms Max.
  • Do not use on circuits where transient stresses can exceed the rated voltage.
  • Current: 15 Amps
  • Maximum Operating Temperature: +122ºF (+50ºC) max.

The Pomona 1325-0 is a black standard banana plug, solderless and stackable. They are designed to fit on the end of any 22 AWG to 18 AWG wire.

Supplier's Site Datasheet
Banana Plug, Stacking, 4.3Mm, 15A, Blk; Gender Pomona - 30F1411 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Stacking, 4.3Mm, 15A, Blk; Gender Pomona
30F1411
Banana Plug, Stacking, 4.3Mm, 15A, Blk; Gender Pomona 30F1411
BANANA PLUG, STACKING, 4.3MM, 15A, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:70V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

BANANA PLUG, STACKING, 4.3MM, 15A, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:70V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1074-ND 70197230 1325-0 30F1411
Product Name Jacks, Plugs Banana Jack; Banana Jack; 15 A; Black; Beryllium Copper; 5000 Vrms (Max.) Banana Plug Banana Plug, Stacking, 4.3Mm, 15A, Blk; Gender Pomona
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Panel Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111181 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details