Pomona Electronics Binding Posts 6883

Description
Binding Post Connector Standard, Dual Fluted Black, Red Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard, Dual Fluted Black, Red Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1316-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1316-ND
Binding Posts 501-1316-ND
Binding Post Connector Standard, Dual Fluted Black, Red Nickel

Binding Post Connector Standard, Dual Fluted Black, Red Nickel

Buy Now Datasheet
Binding Post - 6883 - ValueTronics International, Inc.
Elgin, IL, USA
Binding Post
6883
Binding Post 6883
The 6883 is a binding post from Pomona. Additional Features: Dual Binding Posts with base 5-way binding post with 0.154” cross-hole that accepts up to 12 AWG wire and standard banana plugs. Posts are spaced at the standard ¾” inch spacing to mate to dual banana plugs. Current rating: 30 A at low voltage Voltage rating: 500 V dc at low current Wire gauge: Up to 12 AWG Operating temperature: Up to 70 °C Materials Posts are made of nickel-plated brass Insulators and base are made of nylon The Pomona 6883 is a Dual Binding Post with base. The 6883 can be used as an ideal interconnect. The 6883 consists of a 5-way binding post with 0.154-inch cross-hole that accepts up to 12AWG wire and standard banana plugs. Posts are spaced at the standard 3/4-inch spacing to mate to dual banana plugs. Nickel-plated brass posts, insulators and base are made of nylon.

The 6883 is a binding post from Pomona.

Additional Features:

  • Dual Binding Posts with base
  • 5-way binding post with 0.154” cross-hole that accepts up to 12 AWG wire and standard banana plugs.
  • Posts are spaced at the standard ¾” inch spacing to mate to dual banana plugs.
  • Current rating: 30 A at low voltage
  • Voltage rating: 500 V dc at low current
  • Wire gauge: Up to 12 AWG
  • Operating temperature: Up to 70 °C

Materials

  • Posts are made of nickel-plated brass
  • Insulators and base are made of nylon

The Pomona 6883 is a Dual Binding Post with base. The 6883 can be used as an ideal interconnect. The 6883 consists of a 5-way binding post with 0.154-inch cross-hole that accepts up to 12AWG wire and standard banana plugs. Posts are spaced at the standard 3/4-inch spacing to mate to dual banana plugs. Nickel-plated brass posts, insulators and base are made of nylon.

Supplier's Site Datasheet
Double Binding Post, 30A, Black; Product Range Pomona - 02J8383 - Newark, An Avnet Company
Chicago, IL, United States
Double Binding Post, 30A, Black; Product Range Pomona
02J8383
Double Binding Post, 30A, Black; Product Range Pomona 02J8383
DOUBLE BINDING POST, 30A, BLACK; Product Range:-; Current Rating:30A; Voltage Rating:500V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

DOUBLE BINDING POST, 30A, BLACK; Product Range:-; Current Rating:30A; Voltage Rating:500V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Binding Post, Dbl, 30A, Turret, Blk/red; Product Range Pomona - 51X2213 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Dbl, 30A, Turret, Blk/red; Product Range Pomona
51X2213
Binding Post, Dbl, 30A, Turret, Blk/red; Product Range Pomona 51X2213
BINDING POST, DBL, 30A, TURRET, BLK/RED; Product Range:-; Current Rating:30A; Voltage Rating:500V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass; SVHC:No RoHS Compliant: Yes

BINDING POST, DBL, 30A, TURRET, BLK/RED; Product Range:-; Current Rating:30A; Voltage Rating:500V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass; SVHC:No RoHS Compliant: Yes

Supplier's Site
Binding Post; Dual Binding Post; 30 A; 500 VDC; Nickel-Plated Brass; Nylon - 70197215 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Dual Binding Post; 30 A; 500 VDC; Nickel-Plated Brass; Nylon
70197215
Binding Post; Dual Binding Post; 30 A; 500 VDC; Nickel-Plated Brass; Nylon 70197215
30 A, 500 VAC Voltage Rating, Dual Binding Posts with Base (Raised Base)s Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Features Dual Binding Posts Have A Large Diameter Cross Hole That Allows For Connections to Wires Up to 12 AWG Standard 3⁄4" Spacing Allows Connection to Industry Standard Dual Banana Plugs Two Styles Offered: Standard and Raised Base Versions Slotted Post Heads for Fast and Secure Wire Connection

30 A, 500 VAC Voltage Rating, Dual Binding Posts with Base (Raised Base)s
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Features

  • Dual Binding Posts Have A Large Diameter Cross Hole That Allows For Connections to Wires Up to 12 AWG
  • Standard 3⁄4" Spacing Allows Connection to Industry Standard Dual Banana Plugs
  • Two Styles Offered: Standard and Raised Base Versions
  • Slotted Post Heads for Fast and Secure Wire Connection
Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1316-ND 6883 02J8383 70197215
Product Name Binding Posts Binding Post Double Binding Post, 30A, Black; Product Range Pomona Binding Post; Dual Binding Post; 30 A; 500 VDC; Nickel-Plated Brass; Nylon
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products