Pomona Electronics Test Connector Adapters 1269

Description
BNC female to double stacking banana plug
Request a Quote Datasheet
Description
BNC female to double stacking banana plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
1269
1269
BNC female to double stacking banana plug

BNC female to double stacking banana plug

Test Connector Adapters - 2218210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
2218210
Test Connector Adapters 2218210
1269, BNC (F) DBL BANANA PLUG

1269, BNC (F) DBL BANANA PLUG

Supplier's Site
Between Series Adapters - 501-1032-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1032-ND
Between Series Adapters 501-1032-ND
Adapter Connector BNC Female To Banana Plug, Double, Stackable Black

Adapter Connector BNC Female To Banana Plug, Double, Stackable Black

Buy Now Datasheet
Bnc Female Jack To Double Banana Plug Adapter, Stackable, 500 Vrms; Inter Series Connector A Pomona - 10M4161 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Female Jack To Double Banana Plug Adapter, Stackable, 500 Vrms; Inter Series Connector A Pomona
10M4161
Bnc Female Jack To Double Banana Plug Adapter, Stackable, 500 Vrms; Inter Series Connector A Pomona 10M4161
BNC Female Jack To Double Banana Plug Adapter, Stackable, 500 Vrms; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Banana x 2; Convert To Gender:Plug RoHS Compliant: Yes

BNC Female Jack To Double Banana Plug Adapter, Stackable, 500 Vrms; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Banana x 2; Convert To Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 1269 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1269
RF Adapters - Between Series 1269
RF Adapters - Between Series ADAPTER,BNC FEMALE TO DOUBLE BAN PLUG

RF Adapters - Between Series ADAPTER,BNC FEMALE TO DOUBLE BAN PLUG

Buy Now Datasheet
Adapter, Banana; BNC (Female); Beryllium Copper, Nickel Plated; PTFE; Black - 70197213 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Banana; BNC (Female); Beryllium Copper, Nickel Plated; PTFE; Black
70197213
Adapter, Banana; BNC (Female); Beryllium Copper, Nickel Plated; PTFE; Black 70197213
+50 °C (Max.) Operating Temperature, BNC (Female) To Double Stacking Banana Plug Adapter, BNC (Female) to Double Stacking Banana Plug, Black

+50 °C (Max.) Operating Temperature, BNC (Female) To Double Stacking Banana Plug
Adapter, BNC (Female) to Double Stacking Banana Plug, Black

Supplier's Site
Banana Plug 1269
The 1269 is a banana plug from Pomona. Additional Features: BNC (Female) To Double Stacking Banana Plugs Adapter converts Double Banana Jack Test Instruments to BNC Coaxial configuration for added shielding protection For test versatility, banana plugs can be vertically and horizontally stacked to the adapter Banana Plug features Nickel Plated, Beryllium Copper for tarnish resistance & long insertion life The BNC center contact is Gold Plated, Beryllium Copper for low contact resistance The BNC shell is plated for tarnish resistance Materials: BNC (Female) Body: Brass, Nickel Plated, Dielectric: PTFE Center Contact: Beryllium Copper, Gold Plate Banana Plug - Body: Brass, Nickel Plated Spring: Beryllium Copper, Nickel Plated Insulation - ABS Molded to BNC (Female) and Banana Plug Bodies, Color: Black Marking: “1269 POMONA” Ratings: Operating Voltage: Hand-held testing: 30VAC/60VDC Max. Hands free testing in controlled voltage environments: 500 VRMS Max. Operating Temperature: +50°C (+122°F) Max The Pomona 1269 is an Adapter that converts Double Banana Jack Test Instruments to BNC Coaxial configuration for added shielding protection. The 1269 features Nickel Plated, Beryllium Copper for tarnish resistance & long insertion life.

The 1269 is a banana plug from Pomona.

Additional Features:

  • BNC (Female) To Double Stacking Banana Plugs
  • Adapter converts Double Banana Jack Test Instruments to BNC Coaxial configuration for added shielding protection
  • For test versatility, banana plugs can be vertically and horizontally stacked to the adapter
  • Banana Plug features Nickel Plated, Beryllium Copper for tarnish resistance & long insertion life
  • The BNC center contact is Gold Plated, Beryllium Copper for low contact resistance
  • The BNC shell is plated for tarnish resistance

Materials:

  • BNC (Female)
  • Body: Brass, Nickel Plated, Dielectric: PTFE
  • Center Contact: Beryllium Copper, Gold Plate
  • Banana Plug - Body: Brass, Nickel Plated
  • Spring: Beryllium Copper, Nickel Plated
  • Insulation - ABS Molded to BNC (Female) and Banana Plug Bodies, Color: Black
  • Marking: “1269 POMONA”

Ratings:

  • Operating Voltage: Hand-held testing: 30VAC/60VDC Max.
  • Hands free testing in controlled voltage environments: 500 VRMS Max.
  • Operating Temperature: +50°C (+122°F) Max

The Pomona 1269 is an Adapter that converts Double Banana Jack Test Instruments to BNC Coaxial configuration for added shielding protection. The 1269 features Nickel Plated, Beryllium Copper for tarnish resistance & long insertion life.

Supplier's Site Datasheet

Technical Specifications

  Pomona Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Coaxial Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 1269 2218210 501-1032-ND 10M4161 1269 70197213 1269
Product Name Test Connector Adapters Between Series Adapters Bnc Female Jack To Double Banana Plug Adapter, Stackable, 500 Vrms; Inter Series Connector A Pomona RF Adapters - Between Series Adapter, Banana; BNC (Female); Beryllium Copper, Nickel Plated; PTFE; Black Banana Plug
Connector Type BNC
Gender Female / Jack Male / Plug; Female / Jack Male / Plug Male / Plug; Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Coaxial Adapters - 2826928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Straight
Frequency 11.000 GHz
View Details
Between Series Adapters - 1053770-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers