Pomona Electronics Jacks, Plugs 3263

Description
Banana Plug Connector Standard Banana Threaded, External (Nut)
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Threaded, External (Nut)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1589-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1589-ND
Jacks, Plugs 501-1589-ND
Banana Plug Connector Standard Banana Threaded, External (Nut)

Banana Plug Connector Standard Banana Threaded, External (Nut)

Buy Now Datasheet
Banana Plug, 15A, Solder Lug; Gender Pomona - 89F361 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Solder Lug; Gender Pomona
89F361
Banana Plug, 15A, Solder Lug; Gender Pomona 89F361
BANANA PLUG, 15A, SOLDER LUG; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA PLUG, 15A, SOLDER LUG; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Plug; Standard Banana Plug; 15 A; Brass; Beryllium Copper; 5000; 0.56 in. - 70197992 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Standard Banana Plug; 15 A; Brass; Beryllium Copper; 5000; 0.56 in.
70197992
Plug; Standard Banana Plug; 15 A; Brass; Beryllium Copper; 5000; 0.56 in. 70197992
Standard Banana Plug With Threaded Stud and Solder Lug, Voltage Rating 5000 Vrms Material: Banana plug body — Brass; Spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Finish: Nickel plated. Rating: 5000 WVDC, 15 amps. Furnished with hex nut and tin-plated solder lug.

Standard Banana Plug With Threaded Stud and Solder Lug, Voltage Rating 5000 Vrms
Material: Banana plug body — Brass; Spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Finish: Nickel plated. Rating: 5000 WVDC, 15 amps.
Furnished with hex nut and tin-plated solder lug.

Supplier's Site
Banana Plug 3263
The 3263 is a banana plug from Pomona. Additional Features: Standard Banana Plug With Threaded Stud and Solder Lug Length: .50” Thread: 6-32 Threaded stud for rapid mounting Furnished with hex nut and tin plated solder lug Ideal for connecting power supplies or test equipment to prototype circuit boards Mates to Model #1581 or any standard banana jack Materials: Banana plug: Spring: Beryllium Copper, Berylco 25 per QQ-C-533, Cond. HT. Plug Body: Brass per QQ-B-626, Alloy 360, ½ Hard Solder lug: Material: Copper per QQ-C-576. Finish: Electro-tin plated. Hex Nut, 8-32: Material: Brass per QQ-B-626, Composition 22, ½ Hard Finish: Nickel plated Ratings: Working Voltage: 5000 VRMS Current: 15 Amperes Applications: Test & Measurement, Power Management The Pomona 3263 is a standard Banana Plug with threaded stud. 0.50-inch length and 6-32 thread. Furnished with hex nut and tin plated solder lug. Beryllium copper spring with brass plug. Ideal for connecting power supplies or test equipment to prototype circuit boards.

The 3263 is a banana plug from Pomona.

Additional Features:

  • Standard Banana Plug With Threaded Stud and Solder Lug
  • Length: .50”
  • Thread: 6-32
  • Threaded stud for rapid mounting
  • Furnished with hex nut and tin plated solder lug
  • Ideal for connecting power supplies or test equipment to prototype circuit boards
  • Mates to Model #1581 or any standard banana jack

Materials:

  • Banana plug:
  • Spring: Beryllium Copper, Berylco 25 per QQ-C-533, Cond. HT.
  • Plug Body: Brass per QQ-B-626, Alloy 360, ½ Hard Solder lug:
  • Material: Copper per QQ-C-576.
  • Finish: Electro-tin plated.
  • Hex Nut, 8-32:
  • Material: Brass per QQ-B-626, Composition 22, ½ Hard
  • Finish: Nickel plated

Ratings:

  • Working Voltage: 5000 VRMS
  • Current: 15 Amperes

Applications:

  • Test & Measurement, Power Management

The Pomona 3263 is a standard Banana Plug with threaded stud. 0.50-inch length and 6-32 thread. Furnished with hex nut and tin plated solder lug. Beryllium copper spring with brass plug. Ideal for connecting power supplies or test equipment to prototype circuit boards.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1589-ND 89F361 70197992 3263
Product Name Jacks, Plugs Banana Plug, 15A, Solder Lug; Gender Pomona Plug; Standard Banana Plug; 15 A; Brass; Beryllium Copper; 5000; 0.56 in. Banana Plug
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details