Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
GREENLEE TEXTRON, INC.
45775 -- MODULAR PLUG
Greenlee Textron, Inc.
Modular Plug
45775
Description
RJ11 TYPE ROUND CABLE, SOLID WIRE CABLE TYPE 100 STANDARD PACKAGE 4 POSITION(S) GOLD PLATED CONTACT MATERIAL 4 PIN(S)
Greenlee Textron, Inc.
Done
Datasheet
Description
RJ11 TYPE ROUND CABLE, SOLID WIRE CABLE TYPE 100 STANDARD PACKAGE 4 POSITION(S) GOLD PLATED CONTACT MATERIAL 4 PIN(S)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Greenlee Textron, Inc.
Rockford, IL, USA
Modular Plug
45775
Modular Plug
45775
RJ11 TYPE ROUND CABLE, SOLID WIRE CABLE TYPE 100 STANDARD PACKAGE 4 POSITION(S) GOLD PLATED CONTACT MATERIAL 4 PIN(S)
RJ11 TYPE
ROUND CABLE, SOLID WIRE CABLE TYPE
100 STANDARD PACKAGE
4 POSITION(S)
GOLD PLATED CONTACT MATERIAL
4 PIN(S)
Supplier's Site
Datasheet
Technical Specifications
Greenlee Textron, Inc.
Product Category
Electrical Connectors
Product Number
45775
Product Name
Modular Plug
Connector Type
Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent
1377G2
Specs
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4
suppliers
Advantech
Sqf-S25V4-1Tcsbc Advantech
SQF-S25V4-1TCSBC
View Details
Suzhou Ele Mfg Co., Ltd.
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light
L0220C1
Specs
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
M12 Curved Female Connector
View Details