Greenlee Textron, Inc. Coaxial Connector PA9678

Description
RECEPTACLE TYPE HEX CRIMP-ON INSTALLATION RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV, INDOOR APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE
Datasheet
Description
RECEPTACLE TYPE HEX CRIMP-ON INSTALLATION RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV, INDOOR APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - PA9678 - Greenlee Textron, Inc.
Rockford, IL, USA
Coaxial Connector
PA9678
Coaxial Connector PA9678
RECEPTACLE TYPE HEX CRIMP-ON INSTALLATION RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV, INDOOR APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE
  • RECEPTACLE TYPE
  • HEX CRIMP-ON INSTALLATION
  • RG6 QUAD CABLE TYPE
  • STRAIGHT CONFIGURATION
  • CABLE TV, INDOOR APPLICATION
  • 10 PER CLAMSHELL PACK STANDARD PACKAGE
  • BRASS BODY MATERIAL
  • NICKEL PLATED BRASS CONTACT MATERIAL
  • F COUPLING STYLE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Coaxial Connectors
Product Number PA9678
Product Name Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - FFA.00.250.CTAK37-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
“N” Series Male Connector - 8918 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Type N
Geometry Straight
Termination Crimp
View Details