RECEPTACLE TYPE
RG59 CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV APPLICATION
10 PER CLAMSHELL PACK STANDARD PACKAGE
SOLID BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE
SEALTITE[R] BRAND
Greenlee Textron, Inc.
Done
Datasheet
Description
RECEPTACLE TYPE
RG59 CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV APPLICATION
10 PER CLAMSHELL PACK STANDARD PACKAGE
SOLID BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE
SEALTITE[R] BRAND
RECEPTACLE TYPE
RG59 CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV APPLICATION
10 PER CLAMSHELL PACK STANDARD PACKAGE
SOLID BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE
SEALTITE[R] BRAND