Greenlee Textron, Inc. Coaxial Connector PA9612

Description
RECEPTACLE TYPE RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 20 PER CLAMSHELL PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R] BRAND
Datasheet
Description
RECEPTACLE TYPE RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 20 PER CLAMSHELL PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - PA9612 - Greenlee Textron, Inc.
Rockford, IL, USA
Coaxial Connector
PA9612
Coaxial Connector PA9612
RECEPTACLE TYPE RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 20 PER CLAMSHELL PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R] BRAND
  • RECEPTACLE TYPE
  • RG6 QUAD CABLE TYPE
  • STRAIGHT CONFIGURATION
  • CABLE TV APPLICATION
  • 20 PER CLAMSHELL PACK STANDARD PACKAGE
  • SOLID BRASS BODY MATERIAL
  • NICKEL PLATED BRASS CONTACT MATERIAL
  • F COUPLING STYLE
  • SEALTITE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Coaxial Connectors
Product Number PA9612
Product Name Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Termination Crimp
View Details
Coaxial Adapters - NANJ - kTB Solutions
Specs
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Connectors - 1383463 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Termination Crimp
View Details