DATASHARK TYPE
RG59 CABLE TYPE
STRAIGHT CONFIGURATION
6 STANDARD PACKAGE
NICKEL PLATED SOLID BRASS BODY MATERIAL
FULL GOLD PLATED CONTACT MATERIAL
BNC COUPLING STYLE
INCLUDES SLIP-ON COLOR BAND
Greenlee Textron, Inc.
Done
Datasheet
Description
DATASHARK TYPE
RG59 CABLE TYPE
STRAIGHT CONFIGURATION
6 STANDARD PACKAGE
NICKEL PLATED SOLID BRASS BODY MATERIAL
FULL GOLD PLATED CONTACT MATERIAL
BNC COUPLING STYLE
INCLUDES SLIP-ON COLOR BAND
DATASHARK TYPE
RG59 CABLE TYPE
STRAIGHT CONFIGURATION
6 STANDARD PACKAGE
NICKEL PLATED SOLID BRASS BODY MATERIAL
FULL GOLD PLATED CONTACT MATERIAL
BNC COUPLING STYLE
INCLUDES SLIP-ON COLOR BAND