CONNECTOR TYPE
TWIST-ON INSTALLATION
RG59 CABLE TYPE
COAXIAL CABLE APPLICATION
50 PER PACK STANDARD PACKAGE
BRASS BODY MATERIAL
F COUPLING STYLE
FINISH NICKEL PLATED
Greenlee Textron, Inc.
Done
Datasheet
Description
CONNECTOR TYPE
TWIST-ON INSTALLATION
RG59 CABLE TYPE
COAXIAL CABLE APPLICATION
50 PER PACK STANDARD PACKAGE
BRASS BODY MATERIAL
F COUPLING STYLE
FINISH NICKEL PLATED
CONNECTOR TYPE
TWIST-ON INSTALLATION
RG59 CABLE TYPE
COAXIAL CABLE APPLICATION
50 PER PACK STANDARD PACKAGE
BRASS BODY MATERIAL
F COUPLING STYLE
FINISH NICKEL PLATED