Greenlee Textron, Inc. Modular Plug PA9549

Description
RJ45, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 100 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S)
Datasheet
Description
RJ45, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 100 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Plug - PA9549 - Greenlee Textron, Inc.
Rockford, IL, USA
Modular Plug
PA9549
Modular Plug PA9549
RJ45, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 100 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S)
  • RJ45, WE/SS STYLE TYPE
  • ROUND/FLAT/OVAL CABLE TYPE
  • SOLID/STRANDED CONFIGURATION
  • 100 PER PACK STANDARD PACKAGE
  • 8 POSITION(S)
  • GOLD PLATED CONTACT MATERIAL
  • 8 PIN(S)
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Electrical Connectors
Product Number PA9549
Product Name Modular Plug
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details