Greenlee Textron, Inc. Coaxial Connector 45321

Description
CRIMP-ON INSTALLATION RG59 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION 10 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED
Datasheet
Description
CRIMP-ON INSTALLATION RG59 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION 10 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 45321 - Greenlee Textron, Inc.
Rockford, IL, USA
Coaxial Connector
45321
Coaxial Connector 45321
CRIMP-ON INSTALLATION RG59 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION 10 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED
  • CRIMP-ON INSTALLATION
  • RG59 QUAD SHIELD CABLE TYPE
  • STRAIGHT CONFIGURATION
  • 10 STANDARD PACKAGE
  • 1-PIECE CONSTRUCTION
  • F COUPLING STYLE
  • FINISH NICKEL PLATED
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Coaxial Connectors
Product Number 45321
Product Name Coaxial Connector
Unlock Full Specs
to access all available technical data