DATASHARK TYPE
RG59 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
25 STANDARD PACKAGE
NICKEL PLATED SOLID BRASS BODY MATERIAL
FULL GOLD PLATED CONTACT MATERIAL
BNC COUPLING STYLE
INCLUDES SLIP-ON COLOR BAND
Greenlee Textron, Inc.
Done
Datasheet
Description
DATASHARK TYPE
RG59 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
25 STANDARD PACKAGE
NICKEL PLATED SOLID BRASS BODY MATERIAL
FULL GOLD PLATED CONTACT MATERIAL
BNC COUPLING STYLE
INCLUDES SLIP-ON COLOR BAND
DATASHARK TYPE
RG59 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
25 STANDARD PACKAGE
NICKEL PLATED SOLID BRASS BODY MATERIAL
FULL GOLD PLATED CONTACT MATERIAL
BNC COUPLING STYLE
INCLUDES SLIP-ON COLOR BAND