RG6, RG6 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
50 PER JAR PACK STANDARD PACKAGE
SOLDER CENTER PIN CONSTRUCTION
NICKEL PLATED BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
RCA COUPLING STYLE
SEALTITE[R] BRAND
Greenlee Textron, Inc.
Done
Datasheet
Description
RG6, RG6 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
50 PER JAR PACK STANDARD PACKAGE
SOLDER CENTER PIN CONSTRUCTION
NICKEL PLATED BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
RCA COUPLING STYLE
SEALTITE[R] BRAND
RG6, RG6 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
50 PER JAR PACK STANDARD PACKAGE
SOLDER CENTER PIN CONSTRUCTION
NICKEL PLATED BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
RCA COUPLING STYLE
SEALTITE[R] BRAND