Greenlee Textron, Inc. Modular Plug PA9588

Description
RJ45, SNAGLESS TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 10 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S)
Datasheet
Description
RJ45, SNAGLESS TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 10 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Plug - PA9588 - Greenlee Textron, Inc.
Rockford, IL, USA
Modular Plug
PA9588
Modular Plug PA9588
RJ45, SNAGLESS TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 10 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S)
  • RJ45, SNAGLESS TYPE
  • ROUND/FLAT/OVAL CABLE TYPE
  • SOLID/STRANDED CONFIGURATION
  • 10 PER PACK STANDARD PACKAGE
  • 8 POSITION(S)
  • GOLD PLATED CONTACT MATERIAL
  • 8 PIN(S)
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Electrical Connectors
Product Number PA9588
Product Name Modular Plug
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details
PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers