RG59 CABLE TYPE
STRAIGHT CONFIGURATION
10 PER CLAMSHELL PACK STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
BNC COUPLING STYLE
SEALTITE[R] BRAND
Greenlee Textron, Inc.
Done
Datasheet
Description
RG59 CABLE TYPE
STRAIGHT CONFIGURATION
10 PER CLAMSHELL PACK STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
BNC COUPLING STYLE
SEALTITE[R] BRAND
RG59 CABLE TYPE
STRAIGHT CONFIGURATION
10 PER CLAMSHELL PACK STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
BNC COUPLING STYLE
SEALTITE[R] BRAND