Greenlee Textron, Inc. Modular Plug PA9546

Description
RJ45, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 10 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S)
Datasheet
Description
RJ45, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 10 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Plug - PA9546 - Greenlee Textron, Inc.
Rockford, IL, USA
Modular Plug
PA9546
Modular Plug PA9546
RJ45, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 10 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S)
  • RJ45, WE/SS STYLE TYPE
  • ROUND/FLAT/OVAL CABLE TYPE
  • SOLID/STRANDED CONFIGURATION
  • 10 PER PACK STANDARD PACKAGE
  • 8 POSITION(S)
  • GOLD PLATED CONTACT MATERIAL
  • 8 PIN(S)
Supplier's Site Datasheet
Modular Plugs RJ45, 8P8C - 70199464 - Allied Electronics, Inc.
Fort Worth, TX, USA
Modular Plugs RJ45, 8P8C
70199464
Modular Plugs RJ45, 8P8C 70199464
Modular Plugs RJ45, 8P8C

Modular Plugs RJ45, 8P8C

Supplier's Site
Modular Plugs Rj45 8P8C 10Pk Rohs Compliant Greenlee - 97B4289 - Newark, An Avnet Company
Chicago, IL, United States
Modular Plugs Rj45 8P8C 10Pk Rohs Compliant Greenlee
97B4289
Modular Plugs Rj45 8P8C 10Pk Rohs Compliant Greenlee 97B4289
Modular Plugs RJ45 8P8C 10pk RoHS Compliant: Yes

Modular Plugs RJ45 8P8C 10pk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PA9546 70199464 97B4289
Product Name Modular Plug Modular Plugs RJ45, 8P8C Modular Plugs Rj45 8P8C 10Pk Rohs Compliant Greenlee
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 120 Housings White - 1321G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers