DATASHARK TYPE
RG6/RG6 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
6 STANDARD PACKAGE
NICKEL PLATED SOLID BRASS BODY MATERIAL
FULL GOLD PLATED CONTACT MATERIAL
RCA COUPLING STYLE
INCLUDES SLIP-ON COLOR BAND
Greenlee Textron, Inc.
Done
Datasheet
Description
DATASHARK TYPE
RG6/RG6 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
6 STANDARD PACKAGE
NICKEL PLATED SOLID BRASS BODY MATERIAL
FULL GOLD PLATED CONTACT MATERIAL
RCA COUPLING STYLE
INCLUDES SLIP-ON COLOR BAND
DATASHARK TYPE
RG6/RG6 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
6 STANDARD PACKAGE
NICKEL PLATED SOLID BRASS BODY MATERIAL
FULL GOLD PLATED CONTACT MATERIAL
RCA COUPLING STYLE
INCLUDES SLIP-ON COLOR BAND