ADAPTER TYPE
STRAIGHT CONFIGURATION
COAXIAL CABLE APPLICATION
10 PER PACK STANDARD PACKAGE
SOLID BRASS BODY MATERIAL
75 OHM IMPEDANCE
F (FEMALE), RCA (MALE) COUPLING STYLE
FINISH NICKEL PLATED
Greenlee Textron, Inc.
Done
Datasheet
Description
ADAPTER TYPE
STRAIGHT CONFIGURATION
COAXIAL CABLE APPLICATION
10 PER PACK STANDARD PACKAGE
SOLID BRASS BODY MATERIAL
75 OHM IMPEDANCE
F (FEMALE), RCA (MALE) COUPLING STYLE
FINISH NICKEL PLATED
ADAPTER TYPE
STRAIGHT CONFIGURATION
COAXIAL CABLE APPLICATION
10 PER PACK STANDARD PACKAGE
SOLID BRASS BODY MATERIAL
75 OHM IMPEDANCE
F (FEMALE), RCA (MALE) COUPLING STYLE
FINISH NICKEL PLATED