RG59 CABLE TYPE
STRAIGHT CONFIGURATION
10 PER CLAMSHELL PACK STANDARD PACKAGE
SOLDER CENTER PIN CONSTRUCTION
NICKEL PLATED BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
RCA COUPLING STYLE
SEALTITE[R] BRAND
Greenlee Textron, Inc.
Done
Datasheet
Description
RG59 CABLE TYPE
STRAIGHT CONFIGURATION
10 PER CLAMSHELL PACK STANDARD PACKAGE
SOLDER CENTER PIN CONSTRUCTION
NICKEL PLATED BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
RCA COUPLING STYLE
SEALTITE[R] BRAND
RG59 CABLE TYPE
STRAIGHT CONFIGURATION
10 PER CLAMSHELL PACK STANDARD PACKAGE
SOLDER CENTER PIN CONSTRUCTION
NICKEL PLATED BRASS BODY MATERIAL
GOLD CONTACT MATERIAL
RCA COUPLING STYLE
SEALTITE[R] BRAND