RECEPTACLE TYPE
RG6, RG6 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV APPLICATION
20 PER CLAMSHELL PACK STANDARD PACKAGE
SOLID BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE
SEALTITE[R] BRAND
Greenlee Textron, Inc.
Allied Electronics, Inc.
Done
Datasheet
Description
RECEPTACLE TYPE
RG6, RG6 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV APPLICATION
20 PER CLAMSHELL PACK STANDARD PACKAGE
SOLID BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE
SEALTITE[R] BRAND
RECEPTACLE TYPE
RG6, RG6 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV APPLICATION
20 PER CLAMSHELL PACK STANDARD PACKAGE
SOLID BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE
SEALTITE[R] BRAND
Easily Crimp All Compression Connectors with a Single Tool: CATV, F, BNC, RCA and Right-Angle Compression-Type Connectors for RG59, RG62AU, RG6 and RG6 Quad Shield Cables
The Only Tool with a Single, Reversible Head
No Additional Parts, Attachments or Other Tools Required to Change from One Crimp Style to Another
Quickly and Easily Adjust Crimp Height with Thumb Screw
Comfortable, Rubber-Embedded Handles
Advanced, Fully-Ratcheted System
Five-Year Warranty
Quick and Easy to Assemble
All Metal Construction Ensures Good Crimp Connectors; Prevents Call-Backs for Repair
Designed for Indoor and Outdoor Usage Including Home Networking and Video Distribution, Satellite, UHF and CATV
Easily Crimp All Compression Connectors with a Single Tool: CATV, F, BNC, RCA and Right-Angle Compression-Type Connectors for RG59, RG62AU, RG6 and RG6 Quad Shield Cables
The Only Tool with a Single, Reversible Head
No Additional Parts, Attachments or Other Tools Required to Change from One Crimp Style to Another
Quickly and Easily Adjust Crimp Height with Thumb Screw
Comfortable, Rubber-Embedded Handles
Advanced, Fully-Ratcheted System
Five-Year Warranty
Quick and Easy to Assemble
All Metal Construction Ensures Good Crimp Connectors; Prevents Call-Backs for Repair
Designed for Indoor and Outdoor Usage Including Home Networking and Video Distribution, Satellite, UHF and CATV