PA70054 -- COAXIAL CONNECTOR
Greenlee Textron, Inc.
Coaxial Connector
PA70054
Description
ADAPTER TYPE
STRAIGHT CONFIGURATION
COAXIAL CABLE APPLICATION
2 PACK CLAMSHELL STANDARD PACKAGE
SOLID BRASS BODY MATERIAL
BNC, RCA COUPLING STYLE
FINISH NICKEL PLATED
Description
ADAPTER TYPE
STRAIGHT CONFIGURATION
COAXIAL CABLE APPLICATION
2 PACK CLAMSHELL STANDARD PACKAGE
SOLID BRASS BODY MATERIAL
BNC, RCA COUPLING STYLE
FINISH NICKEL PLATED
Suppliers
ADAPTER TYPE
STRAIGHT CONFIGURATION
COAXIAL CABLE APPLICATION
2 PACK CLAMSHELL STANDARD PACKAGE
SOLID BRASS BODY MATERIAL
BNC, RCA COUPLING STYLE
FINISH NICKEL PLATED
- ADAPTER TYPE
- STRAIGHT CONFIGURATION
- COAXIAL CABLE APPLICATION
- 2 PACK CLAMSHELL STANDARD PACKAGE
- SOLID BRASS BODY MATERIAL
- BNC, RCA COUPLING STYLE
- FINISH NICKEL PLATED
Supplier's Site
Technical Specifications
|
Product Category
|
Coaxial Connectors |
|
Product Number
|
PA70054 |
|
Product Name
|
Coaxial Connector |
Unlock Full Specs
to access all available technical data