RECEPTACLE TYPE
HEX CRIMP-ON INSTALLATION
RG6 CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV, INDOOR APPLICATION
100 PER BULK PACK STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE
Greenlee Textron, Inc.
Done
Datasheet
Description
RECEPTACLE TYPE
HEX CRIMP-ON INSTALLATION
RG6 CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV, INDOOR APPLICATION
100 PER BULK PACK STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE
RECEPTACLE TYPE
HEX CRIMP-ON INSTALLATION
RG6 CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV, INDOOR APPLICATION
100 PER BULK PACK STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE