RECEPTACLE TYPE
HEX CRIMP-ON INSTALLATION
RG59 CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV, INDOOR APPLICATION
10 PER CLAMSHELL PACK STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE
Greenlee Textron, Inc.
Done
Datasheet
Description
RECEPTACLE TYPE
HEX CRIMP-ON INSTALLATION
RG59 CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV, INDOOR APPLICATION
10 PER CLAMSHELL PACK STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE
RECEPTACLE TYPE
HEX CRIMP-ON INSTALLATION
RG59 CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV, INDOOR APPLICATION
10 PER CLAMSHELL PACK STANDARD PACKAGE
BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE