Greenlee Textron, Inc. Modular Plug PA9655

Description
RJ45, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 50 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S)
Datasheet
Description
RJ45, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 50 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Plug - PA9655 - Greenlee Textron, Inc.
Rockford, IL, USA
Modular Plug
PA9655
Modular Plug PA9655
RJ45, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 50 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S)
  • RJ45, WE/SS STYLE TYPE
  • ROUND/FLAT/OVAL CABLE TYPE
  • SOLID/STRANDED CONFIGURATION
  • 50 PER PACK STANDARD PACKAGE
  • 8 POSITION(S)
  • GOLD PLATED CONTACT MATERIAL
  • 8 PIN(S)
Supplier's Site Datasheet
Cat5/cat5E Rj45 Modular Plug 8 Position 1 Port; Modular Connector Type Greenlee - 17M5687 - Newark, An Avnet Company
Chicago, IL, United States
Cat5/cat5E Rj45 Modular Plug 8 Position 1 Port; Modular Connector Type Greenlee
17M5687
Cat5/cat5E Rj45 Modular Plug 8 Position 1 Port; Modular Connector Type Greenlee 17M5687
CAT5/CAT5E RJ45 MODULAR PLUG 8 POSITION 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: NA

CAT5/CAT5E RJ45 MODULAR PLUG 8 POSITION 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PA9655 17M5687
Product Name Modular Plug Cat5/cat5E Rj45 Modular Plug 8 Position 1 Port; Modular Connector Type Greenlee
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details