RECEPTACLE TYPE
RG6, RG6 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV APPLICATION
RETAIL JAR PACK STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE
SEALTITE[R] BRAND
Greenlee Textron, Inc.
Done
Datasheet
Description
RECEPTACLE TYPE
RG6, RG6 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV APPLICATION
RETAIL JAR PACK STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE
SEALTITE[R] BRAND
RECEPTACLE TYPE
RG6, RG6 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV APPLICATION
RETAIL JAR PACK STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE
SEALTITE[R] BRAND