Greenlee Textron, Inc. Modular Plug PA9520

Description
RJ11, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 10 PER PACK STANDARD PACKAGE 6 POSITION(S) GOLD PLATED CONTACT MATERIAL 6 PIN(S)
Datasheet
Description
RJ11, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 10 PER PACK STANDARD PACKAGE 6 POSITION(S) GOLD PLATED CONTACT MATERIAL 6 PIN(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Plug - PA9520 - Greenlee Textron, Inc.
Rockford, IL, USA
Modular Plug
PA9520
Modular Plug PA9520
RJ11, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 10 PER PACK STANDARD PACKAGE 6 POSITION(S) GOLD PLATED CONTACT MATERIAL 6 PIN(S)
  • RJ11, WE/SS STYLE TYPE
  • ROUND/FLAT/OVAL CABLE TYPE
  • SOLID/STRANDED CONFIGURATION
  • 10 PER PACK STANDARD PACKAGE
  • 6 POSITION(S)
  • GOLD PLATED CONTACT MATERIAL
  • 6 PIN(S)
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Electrical Connectors
Product Number PA9520
Product Name Modular Plug
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products