Advantech 8-ch, 16-bit, 1MS/s/ch Analog Input iDAQ Module IDAQ-841-AE

Description
8-ch, 16-bit, 1MS/s/ch Analog Input iDAQ Module 8-ch simultaneous sampling up to 1 MS/s 16-bit resolution Software selectable low-pass filter Wide input range up to 40 Vpp (±20 V range) Support both voltage and current measurement
Request a Quote Datasheet
Description
8-ch, 16-bit, 1MS/s/ch Analog Input iDAQ Module 8-ch simultaneous sampling up to 1 MS/s 16-bit resolution Software selectable low-pass filter Wide input range up to 40 Vpp (±20 V range) Support both voltage and current measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-ch, 16-bit, 1MS/s/ch Analog Input iDAQ Module - IDAQ-841-AE - Advantech
Cincinnati, OH, United States
8-ch, 16-bit, 1MS/s/ch Analog Input iDAQ Module
IDAQ-841-AE
8-ch, 16-bit, 1MS/s/ch Analog Input iDAQ Module IDAQ-841-AE
8-ch, 16-bit, 1MS/s/ch Analog Input iDAQ Module 8-ch simultaneous sampling up to 1 MS/s 16-bit resolution Software selectable low-pass filter Wide input range up to 40 Vpp (±20 V range) Support both voltage and current measurement

8-ch, 16-bit, 1MS/s/ch Analog Input iDAQ Module

  • 8-ch simultaneous sampling up to 1 MS/s
  • 16-bit resolution
  • Software selectable low-pass filter
  • Wide input range up to 40 Vpp (±20 V range)
  • Support both voltage and current measurement
Buy Now Datasheet
Data Acquisition (DAQ) - 2084-IDAQ-841-AE-ND - DigiKey
Thief River Falls, MN, United States
Data Acquisition (DAQ)
2084-IDAQ-841-AE-ND
Data Acquisition (DAQ) 2084-IDAQ-841-AE-ND
DAQ DEVICE ANALOG INP SCREW TERM

DAQ DEVICE ANALOG INP SCREW TERM

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Acquisition
Product Number IDAQ-841-AE 2084-IDAQ-841-AE-ND
Product Name 8-ch, 16-bit, 1MS/s/ch Analog Input iDAQ Module Data Acquisition (DAQ)
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

6Relay/6DI IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6060-D1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
200kS/s, 16-bit, 8-ch Analog Input iDAQ Module - IDAQ-817-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 200 kHz
Resolution 16 bits
View Details
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module - AMAX-4830-B - Advantech
Specs
Data Acquisition Input Module; Output Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Outputs Analog Voltage Output
View Details
2 suppliers
4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) - USB-5801-AE - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Sampling Frequency 192 kHz
View Details
2 suppliers