DEWALT Industrial Tool Co. Electric Saws DCS565NT-XJ

Description
DeWALT DCS565NT-XJ Saw
Request a Quote
Description
DeWALT DCS565NT-XJ Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2743059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2743059
Electric Saws 2743059
DeWALT DCS565NT-XJ Saw

DeWALT DCS565NT-XJ Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2743059
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 665240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
View Details
KuriCrimp™ 40.4 in. Length Hose Saw|Master File - KCS-TF3/PI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 530 lbs (240 kg)
View Details
GREENLEE Overhead Circular Saw - 43180 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Circular Saw
Use Type Hand Held
Blade Size 9 inch (229 mm)
View Details
Electric Saws - 8872783 - RS Components, Ltd.
Specs
Saw Type Circular Saw
Blade Size 8.27 inch (210 mm)
Weight 11.25 lbs (5.1 kg)
View Details