DEWALT Industrial Tool Co. Electric Saws DCS367N-XJ

Description
Brushless 18v XR Comp Recip Saw Bare
Request a Quote
Description
Brushless 18v XR Comp Recip Saw Bare
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2362492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2362492
Electric Saws 2362492
Brushless 18v XR Comp Recip Saw Bare

Brushless 18v XR Comp Recip Saw Bare

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2362492
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 44.9 in. Length Hose Saw - KCS-TF5DI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 783 lbs (355 kg)
View Details
Electric Saws - 459830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 7.94 lbs (3.6 kg)
View Details
9
Ryobi Technologies, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Blade Size 9 inch (229 mm)
View Details