DEWALT Industrial Tool Co. Deep Cut Variable Speed Band Saw D28770

Description
Product Features Rubber bumpers protect casting from jobsite abuse Lightweight and well-balanced design allows for more accurate cuts Innovative sight light allows user to see cut line in any jobsite environment Powerful 6.0 Amp motor designed to withstand any jobsite application 4-3/4" deep cut capacity for round or rectangular stock Dual bearing blade guide rollers increase durability in the blade support system Durable and adjustable material guide allows user to adjust for various jobsite materials Large front handle allows for more hand space and control Ergonomic soft grip back handle provides comfort during use Externally replaceable brushes allow for quick repairs on the jobsite Speed control knob allows user to tailor the blade speed for various applications Integrated hang hook allows user to hang the saw without damaging front handle or castings Adjustable guard for different cutting depths is mounted at two points to maintain proper alignment
Description
Product Features Rubber bumpers protect casting from jobsite abuse Lightweight and well-balanced design allows for more accurate cuts Innovative sight light allows user to see cut line in any jobsite environment Powerful 6.0 Amp motor designed to withstand any jobsite application 4-3/4" deep cut capacity for round or rectangular stock Dual bearing blade guide rollers increase durability in the blade support system Durable and adjustable material guide allows user to adjust for various jobsite materials Large front handle allows for more hand space and control Ergonomic soft grip back handle provides comfort during use Externally replaceable brushes allow for quick repairs on the jobsite Speed control knob allows user to tailor the blade speed for various applications Integrated hang hook allows user to hang the saw without damaging front handle or castings Adjustable guard for different cutting depths is mounted at two points to maintain proper alignment

Suppliers

Company
Product
Description
Supplier Links
Deep Cut Variable Speed Band Saw - D28770 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
Deep Cut Variable Speed Band Saw
D28770
Deep Cut Variable Speed Band Saw D28770
Product Features Rubber bumpers protect casting from jobsite abuse Lightweight and well-balanced design allows for more accurate cuts Innovative sight light allows user to see cut line in any jobsite environment Powerful 6.0 Amp motor designed to withstand any jobsite application 4-3/4" deep cut capacity for round or rectangular stock Dual bearing blade guide rollers increase durability in the blade support system Durable and adjustable material guide allows user to adjust for various jobsite materials Large front handle allows for more hand space and control Ergonomic soft grip back handle provides comfort during use Externally replaceable brushes allow for quick repairs on the jobsite Speed control knob allows user to tailor the blade speed for various applications Integrated hang hook allows user to hang the saw without damaging front handle or castings Adjustable guard for different cutting depths is mounted at two points to maintain proper alignment

Product Features

  • Rubber bumpers protect casting from jobsite abuse
  • Lightweight and well-balanced design allows for more accurate cuts
  • Innovative sight light allows user to see cut line in any jobsite environment
  • Powerful 6.0 Amp motor designed to withstand any jobsite application
  • 4-3/4" deep cut capacity for round or rectangular stock
  • Dual bearing blade guide rollers increase durability in the blade support system
  • Durable and adjustable material guide allows user to adjust for various jobsite materials
  • Large front handle allows for more hand space and control
  • Ergonomic soft grip back handle provides comfort during use
  • Externally replaceable brushes allow for quick repairs on the jobsite
  • Speed control knob allows user to tailor the blade speed for various applications
  • Integrated hang hook allows user to hang the saw without damaging front handle or castings
  • Adjustable guard for different cutting depths is mounted at two points to maintain proper alignment
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number D28770
Product Name Deep Cut Variable Speed Band Saw
Cutting Capacity 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 7.28 inch (185 mm)
View Details
KuriCrimp™ 20.7 in. Length Hose Saw - KCS-TF1/E-12V - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
Electric Saws - 2565950 - RS Components, Ltd.
Specs
Weight 40.35 lbs (18.3 kg)
View Details
GREENLEE Standard Chain Saws - 49603 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 16 to 24 inch (406 to 610 mm)
View Details