DEWALT Industrial Tool Co. Electric Saws DCS369NT-XJ

Description
18V XR Brushless Comp Reciprocating Saw
Request a Quote
Description
18V XR Brushless Comp Reciprocating Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 172955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
172955
Electric Saws 172955
18V XR Brushless Comp Reciprocating Saw

18V XR Brushless Comp Reciprocating Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 172955
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 44.88 inch (1140 mm)
Weight 13.01 lbs (5.9 kg)
View Details
KuriCrimp™ 20.7 in. Length Hose Saw|Master File - KCS-TF1/E-110/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
Electric Saws - 8129941 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Power Source DC Electricity / Battery
Weight 6.62 lbs (3 kg)
View Details
GREENLEE Overhead Circular Saw - 43180 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Circular Saw
Use Type Hand Held
Blade Size 9 inch (229 mm)
View Details