DEWALT Industrial Tool Co. Electric Saws DCS335N-XJ

Description
18V XR BRUSHLESS BODY GRIP JIGSAW BARE
Request a Quote
Description
18V XR BRUSHLESS BODY GRIP JIGSAW BARE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 1835225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
1835225
Electric Saws 1835225
18V XR BRUSHLESS BODY GRIP JIGSAW BARE

18V XR BRUSHLESS BODY GRIP JIGSAW BARE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 1835225
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.19 lbs (1.9 kg)
View Details
KuriCrimp™ 12.8 in. Length Hose Saw - KCS-TF1 D/E-BAT - Kuriyama of America, Inc.
Specs
Weight 15.4 lbs (6.98 kg)
View Details
GREENLEE Standard Chain Saws - 49603 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 16 to 24 inch (406 to 610 mm)
View Details
Electric Saws - 2052397 - RS Components, Ltd.
Specs
Saw Type Reciprocating Saw
Weight 8.38 lbs (3.8 kg)
View Details