DEWALT Industrial Tool Co. 14" Chop Saw w/ QUIK-CHANGE™ Keyless Blade Change System D28715

Description
Product Features Powerful 15.0 Amp/5.5 HP (maximum motor HP) motor provides more overload capacity, increasing performance and durability QUIK-CHANGE™ Blade Change System increases productivity by providing the user the ability to change wheels without a wrench Exclusive QUIK-FENCE™ tool-free, 45° adjustable fence allows for fast and accurate angle cuts without using a wrench Quick-Lock Vise allows for fast clamping on different size materials to increase productivity Ergonomically designed "D" handle provides a more comfortable hand position, reducing fatigue and increasing productivity Extra wide solid steel base provides increased stability when cutting longer material. The four pre-drilled holes in the base allow easy bolt down to any work bench. The solid steel base also allows user to weld jigs or stops directly to the base. Heavy-duty lock down pin allows head of the saw to be locked in the carrying position without the use of a chain Heavy-duty compression spring provides smooth movement and greater durability than torsion springs Spindle Lock allows user to make wheel changes quickly and easily, saving time and money Large cutting capacity (5" round / 4-1/2" x 6-1/2" rectangle) provides the ability to cut a wide variety of materials Adjustable spark guard allows user to channel sparks Easily accessible brushes allow for convenient servicing on the worksite to minimize downtime
Description
Product Features Powerful 15.0 Amp/5.5 HP (maximum motor HP) motor provides more overload capacity, increasing performance and durability QUIK-CHANGE™ Blade Change System increases productivity by providing the user the ability to change wheels without a wrench Exclusive QUIK-FENCE™ tool-free, 45° adjustable fence allows for fast and accurate angle cuts without using a wrench Quick-Lock Vise allows for fast clamping on different size materials to increase productivity Ergonomically designed "D" handle provides a more comfortable hand position, reducing fatigue and increasing productivity Extra wide solid steel base provides increased stability when cutting longer material. The four pre-drilled holes in the base allow easy bolt down to any work bench. The solid steel base also allows user to weld jigs or stops directly to the base. Heavy-duty lock down pin allows head of the saw to be locked in the carrying position without the use of a chain Heavy-duty compression spring provides smooth movement and greater durability than torsion springs Spindle Lock allows user to make wheel changes quickly and easily, saving time and money Large cutting capacity (5" round / 4-1/2" x 6-1/2" rectangle) provides the ability to cut a wide variety of materials Adjustable spark guard allows user to channel sparks Easily accessible brushes allow for convenient servicing on the worksite to minimize downtime

Suppliers

Company
Product
Description
Supplier Links
14" Chop Saw w/ QUIK-CHANGE™ Keyless Blade Change System - D28715 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
14" Chop Saw w/ QUIK-CHANGE™ Keyless Blade Change System
D28715
14" Chop Saw w/ QUIK-CHANGE™ Keyless Blade Change System D28715
Product Features Powerful 15.0 Amp/5.5 HP (maximum motor HP) motor provides more overload capacity, increasing performance and durability QUIK-CHANGE™ Blade Change System increases productivity by providing the user the ability to change wheels without a wrench Exclusive QUIK-FENCE™ tool-free, 45° adjustable fence allows for fast and accurate angle cuts without using a wrench Quick-Lock Vise allows for fast clamping on different size materials to increase productivity Ergonomically designed "D" handle provides a more comfortable hand position, reducing fatigue and increasing productivity Extra wide solid steel base provides increased stability when cutting longer material. The four pre-drilled holes in the base allow easy bolt down to any work bench. The solid steel base also allows user to weld jigs or stops directly to the base. Heavy-duty lock down pin allows head of the saw to be locked in the carrying position without the use of a chain Heavy-duty compression spring provides smooth movement and greater durability than torsion springs Spindle Lock allows user to make wheel changes quickly and easily, saving time and money Large cutting capacity (5" round / 4-1/2" x 6-1/2" rectangle) provides the ability to cut a wide variety of materials Adjustable spark guard allows user to channel sparks Easily accessible brushes allow for convenient servicing on the worksite to minimize downtime

Product Features

  • Powerful 15.0 Amp/5.5 HP (maximum motor HP) motor provides more overload capacity, increasing performance and durability
  • QUIK-CHANGE™ Blade Change System increases productivity by providing the user the ability to change wheels without a wrench
  • Exclusive QUIK-FENCE™ tool-free, 45° adjustable fence allows for fast and accurate angle cuts without using a wrench
  • Quick-Lock Vise allows for fast clamping on different size materials to increase productivity
  • Ergonomically designed "D" handle provides a more comfortable hand position, reducing fatigue and increasing productivity
  • Extra wide solid steel base provides increased stability when cutting longer material. The four pre-drilled holes in the base allow easy bolt down to any work bench. The solid steel base also allows user to weld jigs or stops directly to the base.
  • Heavy-duty lock down pin allows head of the saw to be locked in the carrying position without the use of a chain
  • Heavy-duty compression spring provides smooth movement and greater durability than torsion springs
  • Spindle Lock allows user to make wheel changes quickly and easily, saving time and money
  • Large cutting capacity (5" round / 4-1/2" x 6-1/2" rectangle) provides the ability to cut a wide variety of materials
  • Adjustable spark guard allows user to channel sparks
  • Easily accessible brushes allow for convenient servicing on the worksite to minimize downtime
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number D28715
Product Name 14" Chop Saw w/ QUIK-CHANGE™ Keyless Blade Change System
Saw Type Chop Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 44.88 inch (1140 mm)
Weight 13.01 lbs (5.9 kg)
View Details
KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
5" Masonry Saw - 4101RH - Makita USA, Inc.
Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
GREENLEE Overhead Circular Saw - 43180 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Circular Saw
Use Type Hand Held
Blade Size 9 inch (229 mm)
View Details