DEWALT Industrial Tool Co. Electric Saws DCS389X2-GB

Description
DeWALT DCS389X2-GB Saw
Request a Quote
Description
DeWALT DCS389X2-GB Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2067505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2067505
Electric Saws 2067505
DeWALT DCS389X2-GB Saw

DeWALT DCS389X2-GB Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2067505
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 39.4 in. Length Hose Saw|Master File - KCS-TF3-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 419 lbs (190 kg)
View Details
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
Handheld Electric Cutter (7.8 hp) - K 1260 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details
18V LXT® Lithium-Ion Cordless 6-1/2" Circular Saw (Tool Only) - BSS611Z - Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details