DEWALT Industrial Tool Co. Electric Saws DCS578X2-GB

Description
DeWALT DCS578X2-GB Saw
Request a Quote
Description
DeWALT DCS578X2-GB Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2067507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2067507
Electric Saws 2067507
DeWALT DCS578X2-GB Saw

DeWALT DCS578X2-GB Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2067507
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2629224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 36.03 lbs (16.34 kg)
View Details
KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
18V LXT® Lithium-Ion Cordless Recipro Saw Kit - BJR181 - Makita USA, Inc.
Specs
Saw Type Reciprocating Saw
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details
GREENLEE Pistol Grip Chain Saws - 49565 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details