DEWALT Industrial Tool Co. 7-1/4" (184mm) Circular Saw Kit with Rear Pivot Depth of Cut Adjustment and Electric Brake DW364K

Description
Product Features Rear pivot depth of cut adjustment allows your hand to remain behind the tool at all depth of cuts Powerful 15.0 Amp, 2,075 MWO motor made for long life and difficult applications Heavy-gauge, high-strength aluminum alloy base for increased durability on worksite 50° beveling capacity increases capacity in various applications Electric brake stops blade after use
Description
Product Features Rear pivot depth of cut adjustment allows your hand to remain behind the tool at all depth of cuts Powerful 15.0 Amp, 2,075 MWO motor made for long life and difficult applications Heavy-gauge, high-strength aluminum alloy base for increased durability on worksite 50° beveling capacity increases capacity in various applications Electric brake stops blade after use

Suppliers

Company
Product
Description
Supplier Links
7-1/4" (184mm) Circular Saw Kit with Rear Pivot Depth of Cut Adjustment and Electric Brake - DW364K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7-1/4" (184mm) Circular Saw Kit with Rear Pivot Depth of Cut Adjustment and Electric Brake
DW364K
7-1/4" (184mm) Circular Saw Kit with Rear Pivot Depth of Cut Adjustment and Electric Brake DW364K
Product Features Rear pivot depth of cut adjustment allows your hand to remain behind the tool at all depth of cuts Powerful 15.0 Amp, 2,075 MWO motor made for long life and difficult applications Heavy-gauge, high-strength aluminum alloy base for increased durability on worksite 50° beveling capacity increases capacity in various applications Electric brake stops blade after use

Product Features

  • Rear pivot depth of cut adjustment allows your hand to remain behind the tool at all depth of cuts
  • Powerful 15.0 Amp, 2,075 MWO motor made for long life and difficult applications
  • Heavy-gauge, high-strength aluminum alloy base for increased durability on worksite
  • 50° beveling capacity increases capacity in various applications
  • Electric brake stops blade after use
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DW364K
Product Name 7-1/4" (184mm) Circular Saw Kit with Rear Pivot Depth of Cut Adjustment and Electric Brake
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
Electric Saws - 459870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 44.88 inch (1140 mm)
Weight 13.01 lbs (5.9 kg)
View Details
7-1/4" Circular Saw - 5057KB - Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
Handheld Electric Cutter (7.8 hp) - K 1260 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details