DEWALT Industrial Tool Co. 12" (305mm) Double-Bevel Sliding Compound Miter Saw DW718

Description
Product Features Powerful 15 Amp, 3,600 rpm motor delivers extended power and durability Adjustable stainless steel miter detent plate with 10 positive stops improves productivity and ensures cutting accuracy Precise miter system and machined base fence support optimize cutting accuracy Tall sliding fences support crown molding up to 6-5/8" nested and base molding up to 6-1/2" vertically against the fence while easily sliding out of the way for bevel cuts Innovative gearbox and belt-drive design increases vertical cutting capacity Single lever action double bevel design easily bevels left and right 0° - 48° with positive stops at 0°, 22.5°, 33.9° and 45° in both directions permitting user to flip the saw and not the material Exclusive Back Fence Design cuts up to 2x16 dimensional lumber at 90° and 2x12 at 45° Miters 60° to the left and 50° to the right provides increased capacity Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Cam lock miter handle with detent override deliver quick and accurate miter angles Compact, lightweight design (53 lbs.) allows for easy transport and storage Designed for use with the DW7187 DEWALT® adjustable miter saw laser system which enhances visibility of the cutting path
Description
Product Features Powerful 15 Amp, 3,600 rpm motor delivers extended power and durability Adjustable stainless steel miter detent plate with 10 positive stops improves productivity and ensures cutting accuracy Precise miter system and machined base fence support optimize cutting accuracy Tall sliding fences support crown molding up to 6-5/8" nested and base molding up to 6-1/2" vertically against the fence while easily sliding out of the way for bevel cuts Innovative gearbox and belt-drive design increases vertical cutting capacity Single lever action double bevel design easily bevels left and right 0° - 48° with positive stops at 0°, 22.5°, 33.9° and 45° in both directions permitting user to flip the saw and not the material Exclusive Back Fence Design cuts up to 2x16 dimensional lumber at 90° and 2x12 at 45° Miters 60° to the left and 50° to the right provides increased capacity Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Cam lock miter handle with detent override deliver quick and accurate miter angles Compact, lightweight design (53 lbs.) allows for easy transport and storage Designed for use with the DW7187 DEWALT® adjustable miter saw laser system which enhances visibility of the cutting path

Suppliers

Company
Product
Description
Supplier Links
12" (305mm) Double-Bevel Sliding Compound Miter Saw - DW718 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12" (305mm) Double-Bevel Sliding Compound Miter Saw
DW718
12" (305mm) Double-Bevel Sliding Compound Miter Saw DW718
Product Features Powerful 15 Amp, 3,600 rpm motor delivers extended power and durability Adjustable stainless steel miter detent plate with 10 positive stops improves productivity and ensures cutting accuracy Precise miter system and machined base fence support optimize cutting accuracy Tall sliding fences support crown molding up to 6-5/8" nested and base molding up to 6-1/2" vertically against the fence while easily sliding out of the way for bevel cuts Innovative gearbox and belt-drive design increases vertical cutting capacity Single lever action double bevel design easily bevels left and right 0° - 48° with positive stops at 0°, 22.5°, 33.9° and 45° in both directions permitting user to flip the saw and not the material Exclusive Back Fence Design cuts up to 2x16 dimensional lumber at 90° and 2x12 at 45° Miters 60° to the left and 50° to the right provides increased capacity Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Cam lock miter handle with detent override deliver quick and accurate miter angles Compact, lightweight design (53 lbs.) allows for easy transport and storage Designed for use with the DW7187 DEWALT® adjustable miter saw laser system which enhances visibility of the cutting path

Product Features

  • Powerful 15 Amp, 3,600 rpm motor delivers extended power and durability
  • Adjustable stainless steel miter detent plate with 10 positive stops improves productivity and ensures cutting accuracy
  • Precise miter system and machined base fence support optimize cutting accuracy
  • Tall sliding fences support crown molding up to 6-5/8" nested and base molding up to 6-1/2" vertically against the fence while easily sliding out of the way for bevel cuts
  • Innovative gearbox and belt-drive design increases vertical cutting capacity
  • Single lever action double bevel design easily bevels left and right 0° - 48° with positive stops at 0°, 22.5°, 33.9° and 45° in both directions permitting user to flip the saw and not the material
  • Exclusive Back Fence Design cuts up to 2x16 dimensional lumber at 90° and 2x12 at 45°
  • Miters 60° to the left and 50° to the right provides increased capacity
  • Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw
  • Cam lock miter handle with detent override deliver quick and accurate miter angles
  • Compact, lightweight design (53 lbs.) allows for easy transport and storage
  • Designed for use with the DW7187 DEWALT® adjustable miter saw laser system which enhances visibility of the cutting path
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DW718
Product Name 12" (305mm) Double-Bevel Sliding Compound Miter Saw
Saw Type Miter Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2662921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 53.8 lbs (24.4 kg)
View Details
KuriCrimp™ 39.4 in. Length Hose Saw|Master File - KCS-TF3-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 419 lbs (190 kg)
View Details
Handheld Power Cutter - K 970 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details
Milwaukee Electric Tool Corporation
Specs
Saw Type Reciprocating Saw
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details