DEWALT Industrial Tool Co. 6-1/2" (165mm) TrackSaw Kit DWS520K

Description
Product Features Zero clearance TrackSaw™ cutting system delivers precise, straight, splinter-free cuts For use with TrackSaw™ dual-edged tracks for perfectly straight cuts in both directions On-track cut depth: 2-1/8” (54mm) @ 90°, 1-5/8" (41mm) @ 45º; depth scale accurately indicates exact depth of cut accounting for track thickness 12A, 1300W motor effortlessly powers through hard woods up to 2-1/8" thick Continuous Anti-Kickback mechanism and riving knife prevent kickback when engaged Low profile blade guard allows saw to be used in confined spaces Straight Plunge Mechanism for optimal ergonomics Universal 1-1/4" Dust Port for 90% efficient dust collection with vacuum
Description
Product Features Zero clearance TrackSaw™ cutting system delivers precise, straight, splinter-free cuts For use with TrackSaw™ dual-edged tracks for perfectly straight cuts in both directions On-track cut depth: 2-1/8” (54mm) @ 90°, 1-5/8" (41mm) @ 45º; depth scale accurately indicates exact depth of cut accounting for track thickness 12A, 1300W motor effortlessly powers through hard woods up to 2-1/8" thick Continuous Anti-Kickback mechanism and riving knife prevent kickback when engaged Low profile blade guard allows saw to be used in confined spaces Straight Plunge Mechanism for optimal ergonomics Universal 1-1/4" Dust Port for 90% efficient dust collection with vacuum

Suppliers

Company
Product
Description
Supplier Links
6-1/2" (165mm) TrackSaw Kit - DWS520K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6-1/2" (165mm) TrackSaw Kit
DWS520K
6-1/2" (165mm) TrackSaw Kit DWS520K
Product Features Zero clearance TrackSaw™ cutting system delivers precise, straight, splinter-free cuts For use with TrackSaw™ dual-edged tracks for perfectly straight cuts in both directions On-track cut depth: 2-1/8” (54mm) @ 90°, 1-5/8" (41mm) @ 45º; depth scale accurately indicates exact depth of cut accounting for track thickness 12A, 1300W motor effortlessly powers through hard woods up to 2-1/8" thick Continuous Anti-Kickback mechanism and riving knife prevent kickback when engaged Low profile blade guard allows saw to be used in confined spaces Straight Plunge Mechanism for optimal ergonomics Universal 1-1/4" Dust Port for 90% efficient dust collection with vacuum

Product Features

  • Zero clearance TrackSaw™ cutting system delivers precise, straight, splinter-free cuts
  • For use with TrackSaw™ dual-edged tracks for perfectly straight cuts in both directions
  • On-track cut depth: 2-1/8” (54mm) @ 90°, 1-5/8" (41mm) @ 45º; depth scale accurately indicates exact depth of cut accounting for track thickness
  • 12A, 1300W motor effortlessly powers through hard woods up to 2-1/8" thick
  • Continuous Anti-Kickback mechanism and riving knife prevent kickback when engaged
  • Low profile blade guard allows saw to be used in confined spaces
  • Straight Plunge Mechanism for optimal ergonomics
  • Universal 1-1/4" Dust Port for 90% efficient dust collection with vacuum
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DWS520K
Product Name 6-1/2" (165mm) TrackSaw Kit
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 30.0 in. Length Hose Saw|Master File - KCS-TF3/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 130 lbs (58.96 kg)
View Details
GREENLEE Standard Chain Saws - 49603 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 16 to 24 inch (406 to 610 mm)
View Details
Electric Saws - 1946508 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Blade Size 7.28 inch (185 mm)
View Details