DEWALT Industrial Tool Co. 20V MAX Li-Ion RECIPROCATING SAW (Tool Only) DCS380B

Description
Product Features 4-Position Blade Clamp allows for flush cutting and increased positional versatility with tool free blade changes. 1-1/8" stroke length delivers a faster cutting speed. Variable speed trigger with 0-3000 spm provides increased blade control and faster cut speed. Pivoting adjustable shoe extends blade life and allows depth of cut control. Rubber over molded comfort grip delivers optimal comfort and control Double oil sealed shaft resists contamination and increases durability.
Description
Product Features 4-Position Blade Clamp allows for flush cutting and increased positional versatility with tool free blade changes. 1-1/8" stroke length delivers a faster cutting speed. Variable speed trigger with 0-3000 spm provides increased blade control and faster cut speed. Pivoting adjustable shoe extends blade life and allows depth of cut control. Rubber over molded comfort grip delivers optimal comfort and control Double oil sealed shaft resists contamination and increases durability.

Suppliers

Company
Product
Description
Supplier Links
20V MAX Li-Ion RECIPROCATING SAW (Tool Only) - DCS380B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
20V MAX Li-Ion RECIPROCATING SAW (Tool Only)
DCS380B
20V MAX Li-Ion RECIPROCATING SAW (Tool Only) DCS380B
Product Features 4-Position Blade Clamp allows for flush cutting and increased positional versatility with tool free blade changes. 1-1/8" stroke length delivers a faster cutting speed. Variable speed trigger with 0-3000 spm provides increased blade control and faster cut speed. Pivoting adjustable shoe extends blade life and allows depth of cut control. Rubber over molded comfort grip delivers optimal comfort and control Double oil sealed shaft resists contamination and increases durability.

Product Features

  • 4-Position Blade Clamp allows for flush cutting and increased positional versatility with tool free blade changes.
  • 1-1/8" stroke length delivers a faster cutting speed.
  • Variable speed trigger with 0-3000 spm provides increased blade control and faster cut speed.
  • Pivoting adjustable shoe extends blade life and allows depth of cut control.
  • Rubber over molded comfort grip delivers optimal comfort and control
  • Double oil sealed shaft resists contamination and increases durability.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DCS380B
Product Name 20V MAX Li-Ion RECIPROCATING SAW (Tool Only)
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 30.0 in. Length Hose Saw|Master File - KCS-TF3/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 130 lbs (58.96 kg)
View Details
Electric Saws - 459830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 7.94 lbs (3.6 kg)
View Details
18V Cordless Reciprocating Saw (Tool Only) - DC385B - DEWALT Industrial Tool Co.
Specs
Saw Type Reciprocating Saw
Saw Power Source DC Electricity / Battery
Weight 5.8 lbs (2.63 kg)
View Details
Electric Saws - 2552723 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Weight 2.43 lbs (1.1 kg)
View Details