DEWALT Industrial Tool Co. Electric Saws DCS312N-XJ

Description
12v XR Brushless Compact Reciprocating S
Request a Quote
Description
12v XR Brushless Compact Reciprocating S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2052508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2052508
Electric Saws 2052508
12v XR Brushless Compact Reciprocating S

12v XR Brushless Compact Reciprocating S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2052508
Product Name Electric Saws
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.63 lbs (2.1 kg)
View Details
KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
12" (305mm) Single-Bevel Compound Miter Saw - DW715 - DEWALT Industrial Tool Co.
Specs
Saw Type Miter Saw
Blade Size 12 inch (305 mm)
Weight 42 lbs (19.05 kg)
View Details