DEWALT Industrial Tool Co. Stand for D24000 10" Wet Tile Saw D24001

Description
Product Features Folds for easy transport Adjusts to four height positions for user customization Robust all-metal construction provides durability
Description
Product Features Folds for easy transport Adjusts to four height positions for user customization Robust all-metal construction provides durability

Suppliers

Company
Product
Description
Supplier Links
Stand for D24000 10" Wet Tile Saw - D24001 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
Stand for D24000 10" Wet Tile Saw
D24001
Stand for D24000 10" Wet Tile Saw D24001
Product Features Folds for easy transport Adjusts to four height positions for user customization Robust all-metal construction provides durability

Product Features

  • Folds for easy transport
  • Adjusts to four height positions for user customization
  • Robust all-metal construction provides durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number D24001
Product Name Stand for D24000 10" Wet Tile Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 126719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 5.91 inch (150 mm)
View Details
KuriCrimp™ 49.2 in. Length Hose Saw - KCS-TF6-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 1027 lbs (466 kg)
View Details
18V LXT® Lithium-Ion Cordless 6-1/2" Circular Saw (Tool Only) - BSS610Z - Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details
GREENLEE Pistol Grip Chain Saws - 49565 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details