DEWALT Industrial Tool Co. Electric Saws DWS773-QS

Description
Scie à onglets radiale 1300W 216 mm
Request a Quote
Description
Scie à onglets radiale 1300W 216 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2742820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2742820
Electric Saws 2742820
Scie à onglets radiale 1300W 216 mm

Scie à onglets radiale 1300W 216 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2742820
Product Name Electric Saws
Blade Size 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2629224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 36.03 lbs (16.34 kg)
View Details
KuriCrimp™ 39.4 in. Length Hose Saw|Master File - KCS-TF3-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 419 lbs (190 kg)
View Details
7-1/4" (184mm) Circular Saw with Rear Pivot Depth of Cut Adjustment and Electric Brake - DW364 - DEWALT Industrial Tool Co.
Specs
Saw Type Circular Saw
Blade Size 7.25 inch (184 mm)
Weight 12.3 lbs (5.58 kg)
View Details
Electric Reciprocating Saw - 2420-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Reciprocating Saw
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details